Reid Supply Hitch Pin CLP-559

Description
Hitch Pins are made from heat treated steel and zinc plated. All pins are drilled and come with a zinc plated hitch pin.Hitch pins are a grade 5 forged pin made from heat treated high tensile steel, powder coated. Red vinyl coated head and handle.Hitch Pins - Bent Pin are made from heat treated steel and zinc plated. There are bent 15 degree. All pins are drilled and come with a zinc plated hitch pin. . This Hitch Pin has pin diameter of .880 in and length of 6.500 in
Description
Hitch Pins are made from heat treated steel and zinc plated. All pins are drilled and come with a zinc plated hitch pin.Hitch pins are a grade 5 forged pin made from heat treated high tensile steel, powder coated. Red vinyl coated head and handle.Hitch Pins - Bent Pin are made from heat treated steel and zinc plated. There are bent 15 degree. All pins are drilled and come with a zinc plated hitch pin. . This Hitch Pin has pin diameter of .880 in and length of 6.500 in

Suppliers

Company
Product
Description
Supplier Links
Hitch Pin - CLP-559 - Reid Supply
Norton Shores, MI, United States
Hitch Pin
CLP-559
Hitch Pin CLP-559
Hitch Pins are made from heat treated steel and zinc plated. All pins are drilled and come with a zinc plated hitch pin.Hitch pins are a grade 5 forged pin made from heat treated high tensile steel, powder coated. Red vinyl coated head and handle.Hitch Pins - Bent Pin are made from heat treated steel and zinc plated. There are bent 15 degree. All pins are drilled and come with a zinc plated hitch pin. . This Hitch Pin has pin diameter of .880 in and length of 6.500 in

Hitch Pins are made from heat treated steel and zinc plated. All pins are drilled and come with a zinc plated hitch pin.Hitch pins are a grade 5 forged pin made from heat treated high tensile steel, powder coated. Red vinyl coated head and handle.Hitch Pins - Bent Pin are made from heat treated steel and zinc plated. There are bent 15 degree. All pins are drilled and come with a zinc plated hitch pin.


. This Hitch Pin has pin diameter of .880 in and length of 6.500 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number CLP-559
Product Name Hitch Pin
Pin Type Hitch
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cotter Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type Cotter Pin, Extended / Hammerlock
Design Units English; Metric
View Details
Expander System-Multi-Bolt Arrangement -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 2.76 to 15.75 inch (70 to 400 mm)
View Details
Heavy Duty Detent Quick-Release Pins - 804291 - Jergens, Inc.
Specs
Pin Type Detent
Design Units English
Nominal Diameter 0.5000 inch (12.7 mm)
View Details