Reid Supply Hitch Pin CLP-557

Description
Hitch Pins are made from heat treated steel and zinc plated. All pins are drilled and come with a zinc plated hitch pin.Hitch pins are a grade 5 forged pin made from heat treated high tensile steel, powder coated. Red vinyl coated head and handle.Hitch Pins - Bent Pin are made from heat treated steel and zinc plated. There are bent 15 degree. All pins are drilled and come with a zinc plated hitch pin. . This Hitch Pin has pin diameter of .750 in and length of 6.250 in
Description
Hitch Pins are made from heat treated steel and zinc plated. All pins are drilled and come with a zinc plated hitch pin.Hitch pins are a grade 5 forged pin made from heat treated high tensile steel, powder coated. Red vinyl coated head and handle.Hitch Pins - Bent Pin are made from heat treated steel and zinc plated. There are bent 15 degree. All pins are drilled and come with a zinc plated hitch pin. . This Hitch Pin has pin diameter of .750 in and length of 6.250 in

Suppliers

Company
Product
Description
Supplier Links
Hitch Pin - CLP-557 - Reid Supply
Norton Shores, MI, United States
Hitch Pin
CLP-557
Hitch Pin CLP-557
Hitch Pins are made from heat treated steel and zinc plated. All pins are drilled and come with a zinc plated hitch pin.Hitch pins are a grade 5 forged pin made from heat treated high tensile steel, powder coated. Red vinyl coated head and handle.Hitch Pins - Bent Pin are made from heat treated steel and zinc plated. There are bent 15 degree. All pins are drilled and come with a zinc plated hitch pin. . This Hitch Pin has pin diameter of .750 in and length of 6.250 in

Hitch Pins are made from heat treated steel and zinc plated. All pins are drilled and come with a zinc plated hitch pin.Hitch pins are a grade 5 forged pin made from heat treated high tensile steel, powder coated. Red vinyl coated head and handle.Hitch Pins - Bent Pin are made from heat treated steel and zinc plated. There are bent 15 degree. All pins are drilled and come with a zinc plated hitch pin.


. This Hitch Pin has pin diameter of .750 in and length of 6.250 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number CLP-557
Product Name Hitch Pin
Pin Type Hitch
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Material Phosphor Bronze
View Details
Expander System-Offshore Pin - Offshore Pin - Nord-Lock Group
Specs
Design Units Metric
Nominal Diameter 0.7874 to 15.75 inch (20 to 400 mm)
Length 78.74 inch (2000 mm)
View Details
0.1875
Specs
Nominal Diameter 0.1875 inch (4.76 mm)
Length 0.6250 inch (15.87 mm)
View Details