Reid Supply Hitch Pin CLP-555

Description
Hitch Pins are made from heat treated steel and zinc plated. All pins are drilled and come with a zinc plated hitch pin.Hitch pins are a grade 5 forged pin made from heat treated high tensile steel, powder coated. Red vinyl coated head and handle.Hitch Pins - Bent Pin are made from heat treated steel and zinc plated. There are bent 15 degree. All pins are drilled and come with a zinc plated hitch pin. . This Hitch Pin has pin diameter of .750 in and length of 4.250 in
Description
Hitch Pins are made from heat treated steel and zinc plated. All pins are drilled and come with a zinc plated hitch pin.Hitch pins are a grade 5 forged pin made from heat treated high tensile steel, powder coated. Red vinyl coated head and handle.Hitch Pins - Bent Pin are made from heat treated steel and zinc plated. There are bent 15 degree. All pins are drilled and come with a zinc plated hitch pin. . This Hitch Pin has pin diameter of .750 in and length of 4.250 in

Suppliers

Company
Product
Description
Supplier Links
Hitch Pin - CLP-555 - Reid Supply
Norton Shores, MI, United States
Hitch Pin
CLP-555
Hitch Pin CLP-555
Hitch Pins are made from heat treated steel and zinc plated. All pins are drilled and come with a zinc plated hitch pin.Hitch pins are a grade 5 forged pin made from heat treated high tensile steel, powder coated. Red vinyl coated head and handle.Hitch Pins - Bent Pin are made from heat treated steel and zinc plated. There are bent 15 degree. All pins are drilled and come with a zinc plated hitch pin. . This Hitch Pin has pin diameter of .750 in and length of 4.250 in

Hitch Pins are made from heat treated steel and zinc plated. All pins are drilled and come with a zinc plated hitch pin.Hitch pins are a grade 5 forged pin made from heat treated high tensile steel, powder coated. Red vinyl coated head and handle.Hitch Pins - Bent Pin are made from heat treated steel and zinc plated. There are bent 15 degree. All pins are drilled and come with a zinc plated hitch pin.


. This Hitch Pin has pin diameter of .750 in and length of 4.250 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number CLP-555
Product Name Hitch Pin
Pin Type Hitch
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-137-20ZC - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1370 inch (3.48 mm)
View Details
2 suppliers
6 and 8 in. Size Safety Pin (Type B)|Master File - SLB-SP600 - Kuriyama of America, Inc.
Specs
Pin Type Safety
Design Units English
Length 6 to 8 inch (152 to 203 mm)
View Details
Ball-lock Clamping Pin - QCBA-M - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.3150 inch (8 mm)
View Details