Reid Supply Clevis Pin CLP-250

Description
Clevis pins consist of a head, shank and cross drilled hole, and can be secured in place with a cotter pin, R clip or similar retaining fasteners. Similar to bolts and rivets, clevis pins are used as quick, secure, and cost-effective fasteners; however, they can hold much more load tension of pulling forces when connecting two structural units. Our assortment of clevis pins is sure to have the right size and type for your application. We carry both metric and standard sizes, as well as a variety of types such as quick release, hollow, and solid. Materials also play an important role in your choice of clevis pin. Stainless steel pins are corrosion resistant and durable, while titanium pins are lightweight and strong. If you're looking for an economical option, our zinc-plated pins are a great choice. Whichever material you choose, you can be sure that our clevis pins are of the highest quality. . This standard clevis pin is made of Low Carbon Steel Steel. It has a diameter of 1-1/4 in. A usable/Grip length of 5-3/8 in with an overall length of 6 in
Description
Clevis pins consist of a head, shank and cross drilled hole, and can be secured in place with a cotter pin, R clip or similar retaining fasteners. Similar to bolts and rivets, clevis pins are used as quick, secure, and cost-effective fasteners; however, they can hold much more load tension of pulling forces when connecting two structural units. Our assortment of clevis pins is sure to have the right size and type for your application. We carry both metric and standard sizes, as well as a variety of types such as quick release, hollow, and solid. Materials also play an important role in your choice of clevis pin. Stainless steel pins are corrosion resistant and durable, while titanium pins are lightweight and strong. If you're looking for an economical option, our zinc-plated pins are a great choice. Whichever material you choose, you can be sure that our clevis pins are of the highest quality. . This standard clevis pin is made of Low Carbon Steel Steel. It has a diameter of 1-1/4 in. A usable/Grip length of 5-3/8 in with an overall length of 6 in

Suppliers

Company
Product
Description
Supplier Links
Clevis Pin - CLP-250 - Reid Supply
Norton Shores, MI, United States
Clevis Pin
CLP-250
Clevis Pin CLP-250
Clevis pins consist of a head, shank and cross drilled hole, and can be secured in place with a cotter pin, R clip or similar retaining fasteners. Similar to bolts and rivets, clevis pins are used as quick, secure, and cost-effective fasteners; however, they can hold much more load tension of pulling forces when connecting two structural units. Our assortment of clevis pins is sure to have the right size and type for your application. We carry both metric and standard sizes, as well as a variety of types such as quick release, hollow, and solid. Materials also play an important role in your choice of clevis pin. Stainless steel pins are corrosion resistant and durable, while titanium pins are lightweight and strong. If you're looking for an economical option, our zinc-plated pins are a great choice. Whichever material you choose, you can be sure that our clevis pins are of the highest quality. . This standard clevis pin is made of Low Carbon Steel Steel. It has a diameter of 1-1/4 in. A usable/Grip length of 5-3/8 in with an overall length of 6 in

Clevis pins consist of a head, shank and cross drilled hole, and can be secured in place with a cotter pin, R clip or similar retaining fasteners.
Similar to bolts and rivets, clevis pins are used as quick, secure, and cost-effective fasteners; however, they can hold much more load tension of pulling forces when connecting two structural units.
Our assortment of clevis pins is sure to have the right size and type for your application. We carry both metric and standard sizes, as well as a variety of types such as quick release, hollow, and solid.
Materials also play an important role in your choice of clevis pin. Stainless steel pins are corrosion resistant and durable, while titanium pins are lightweight and strong. If you're looking for an economical option, our zinc-plated pins are a great choice. Whichever material you choose, you can be sure that our clevis pins are of the highest quality.


. This standard clevis pin is made of Low Carbon Steel Steel. It has a diameter of 1-1/4 in. A usable/Grip length of 5-3/8 in with an overall length of 6 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number CLP-250
Product Name Clevis Pin
Pin Type Clevis
Unlock Full Specs
to access all available technical data

Similar Products

Expander System-Stepped Pin -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 2.76 to 15.75 inch (70 to 400 mm)
View Details
Cotter Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type Cotter Pin, Extended / Hammerlock
Design Units English
Nominal Diameter 0.0625 to 0.5000 inch (1.59 to 12.7 mm)
View Details
Spring Pins - 374036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1378 inch (3.5 mm)
Length 0.3937 to 1.18 inch (10 to 30 mm)
Material Steel
View Details
0.067
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8750 inch (22.22 mm)
Material HardenedSteel
View Details