Clevis pins consist of a head, shank and cross drilled hole, and can be secured in place with a cotter pin, R clip or similar retaining fasteners.
Similar to bolts and rivets, clevis pins are used as quick, secure, and cost-effective fasteners; however, they can hold much more load tension of pulling forces when connecting two structural units.
Our assortment of clevis pins is sure to have the right size and type for your application. We carry both metric and standard sizes, as well as a variety of types such as quick release, hollow, and solid.
Materials also play an important role in your choice of clevis pin. Stainless steel pins are corrosion resistant and durable, while titanium pins are lightweight and strong. If you're looking for an economical option, our zinc-plated pins are a great choice. Whichever material you choose, you can be sure that our clevis pins are of the highest quality.
. This standard clevis pin is made of Low Carbon Steel Steel. It has a diameter of 1-1/8 in. A usable/Grip length of 4-3/8 in with an overall length of 5 in
| Reid Supply | |
|---|---|
| Product Category | Industrial Pins |
| Product Number | CLP-242 |
| Product Name | Clevis Pin |
| Pin Type | Clevis |