Reid Supply Clevis Pin CLP-174S

Description
Clevis pins consist of a head, shank and cross drilled hole, and can be secured in place with a cotter pin, R clip or similar retaining fasteners. Similar to bolts and rivets, clevis pins are used as quick, secure, and cost-effective fasteners; however, they can hold much more load tension of pulling forces when connecting two structural units. Our assortment of clevis pins is sure to have the right size and type for your application. We carry both metric and standard sizes, as well as a variety of types such as quick release, hollow, and solid. Materials also play an important role in your choice of clevis pin. Stainless steel pins are corrosion resistant and durable, while titanium pins are lightweight and strong. If you're looking for an economical option, our zinc-plated pins are a great choice. Whichever material you choose, you can be sure that our clevis pins are of the highest quality. . This standard clevis pin is made of 300 Stainless Steel Stainless Steel. It has a diameter of 1/2 in. A usable/Grip length of 2-1/64 in with an overall length of 2-1/4 in
Description
Clevis pins consist of a head, shank and cross drilled hole, and can be secured in place with a cotter pin, R clip or similar retaining fasteners. Similar to bolts and rivets, clevis pins are used as quick, secure, and cost-effective fasteners; however, they can hold much more load tension of pulling forces when connecting two structural units. Our assortment of clevis pins is sure to have the right size and type for your application. We carry both metric and standard sizes, as well as a variety of types such as quick release, hollow, and solid. Materials also play an important role in your choice of clevis pin. Stainless steel pins are corrosion resistant and durable, while titanium pins are lightweight and strong. If you're looking for an economical option, our zinc-plated pins are a great choice. Whichever material you choose, you can be sure that our clevis pins are of the highest quality. . This standard clevis pin is made of 300 Stainless Steel Stainless Steel. It has a diameter of 1/2 in. A usable/Grip length of 2-1/64 in with an overall length of 2-1/4 in

Suppliers

Company
Product
Description
Supplier Links
Clevis Pin - CLP-174S - Reid Supply
Norton Shores, MI, United States
Clevis Pin
CLP-174S
Clevis Pin CLP-174S
Clevis pins consist of a head, shank and cross drilled hole, and can be secured in place with a cotter pin, R clip or similar retaining fasteners. Similar to bolts and rivets, clevis pins are used as quick, secure, and cost-effective fasteners; however, they can hold much more load tension of pulling forces when connecting two structural units. Our assortment of clevis pins is sure to have the right size and type for your application. We carry both metric and standard sizes, as well as a variety of types such as quick release, hollow, and solid. Materials also play an important role in your choice of clevis pin. Stainless steel pins are corrosion resistant and durable, while titanium pins are lightweight and strong. If you're looking for an economical option, our zinc-plated pins are a great choice. Whichever material you choose, you can be sure that our clevis pins are of the highest quality. . This standard clevis pin is made of 300 Stainless Steel Stainless Steel. It has a diameter of 1/2 in. A usable/Grip length of 2-1/64 in with an overall length of 2-1/4 in

Clevis pins consist of a head, shank and cross drilled hole, and can be secured in place with a cotter pin, R clip or similar retaining fasteners.
Similar to bolts and rivets, clevis pins are used as quick, secure, and cost-effective fasteners; however, they can hold much more load tension of pulling forces when connecting two structural units.
Our assortment of clevis pins is sure to have the right size and type for your application. We carry both metric and standard sizes, as well as a variety of types such as quick release, hollow, and solid.
Materials also play an important role in your choice of clevis pin. Stainless steel pins are corrosion resistant and durable, while titanium pins are lightweight and strong. If you're looking for an economical option, our zinc-plated pins are a great choice. Whichever material you choose, you can be sure that our clevis pins are of the highest quality.


. This standard clevis pin is made of 300 Stainless Steel Stainless Steel. It has a diameter of 1/2 in. A usable/Grip length of 2-1/64 in with an overall length of 2-1/4 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number CLP-174S
Product Name Clevis Pin
Pin Type Clevis
Unlock Full Specs
to access all available technical data

Similar Products

0.0938
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.0938 inch (2.38 mm)
Length 0.6250 inch (15.87 mm)
View Details
.025
Specs
Material Phosphor Bronze
View Details
Hole Holding Clamp - QCHC-N - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details