Reid Supply Cast Iron Dished Hand Wheel Without Handle: 10.00 in Diameter, 3 Spokes, Blank BOW-10

Description
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel. At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank handles, position indicators, levers and knobs. See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide. . Cast Iron Three-Spoke Control Hand Wheel with Blank hub is impact resistant and made of durable Cast Iron.
Description
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel. At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank handles, position indicators, levers and knobs. See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide. . Cast Iron Three-Spoke Control Hand Wheel with Blank hub is impact resistant and made of durable Cast Iron.

Suppliers

Company
Product
Description
Supplier Links
Cast Iron Dished Hand Wheel Without Handle: 10.00 in Diameter, 3 Spokes, Blank - BOW-10 - Reid Supply
Norton Shores, MI, United States
Cast Iron Dished Hand Wheel Without Handle: 10.00 in Diameter, 3 Spokes, Blank
BOW-10
Cast Iron Dished Hand Wheel Without Handle: 10.00 in Diameter, 3 Spokes, Blank BOW-10
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel. At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank handles, position indicators, levers and knobs. See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide. . Cast Iron Three-Spoke Control Hand Wheel with Blank hub is impact resistant and made of durable Cast Iron.

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals.
For metal hand wheels, the most popular are cast iron handwheels for high strength solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel.
At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank handles, position indicators, levers and knobs.
See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide.


. Cast Iron Three-Spoke Control Hand Wheel with Blank hub is impact resistant and made of durable Cast Iron.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handwheels
Product Number BOW-10
Product Name Cast Iron Dished Hand Wheel Without Handle: 10.00 in Diameter, 3 Spokes, Blank
Style Spoked; Dished
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Angular Spoked Handwheels - 22305 - Jergens, Inc.
Specs
Style Spoked
Material Aluminum; Lightweight, 319 Aluminum Alloy
View Details
Aluminum Angled-spoke Handwheel - ALV - Imao-Fixtureworks
Specs
Style Spoked; Dished
Bore Shape Round; Through Bore
Material Aluminum
View Details
Hand Wheels - 1611996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Steel / Pressed Steel; Technopolymer
Handle Revolving; Revolving
Outside Diameter 6.3 inch (160 mm)
View Details
Aluminum Knurled Handwheel - HAK-80-R16-N - NBK America LLC
Specs
Material Aluminum
Outside Diameter 1.77 inch (45 mm)
Height 1.57 inch (40 mm)
View Details