Reid Supply Aluminum Dished Hand Wheel Without Handle: 8.00 in Diameter, 0 Spokes, Bore BDW-097

Description
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel. At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank handles, position indicators, levers and knobs. See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide. . Aluminium Solid Control Hand Wheel with Bore hub is impact resistant and made of durable Aluminium.
Description
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel. At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank handles, position indicators, levers and knobs. See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide. . Aluminium Solid Control Hand Wheel with Bore hub is impact resistant and made of durable Aluminium.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Dished Hand Wheel Without Handle: 8.00 in Diameter, 0 Spokes, Bore - BDW-097 - Reid Supply
Norton Shores, MI, United States
Aluminum Dished Hand Wheel Without Handle: 8.00 in Diameter, 0 Spokes, Bore
BDW-097
Aluminum Dished Hand Wheel Without Handle: 8.00 in Diameter, 0 Spokes, Bore BDW-097
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel. At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank handles, position indicators, levers and knobs. See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide. . Aluminium Solid Control Hand Wheel with Bore hub is impact resistant and made of durable Aluminium.

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals.
For metal hand wheels, the most popular are cast iron handwheels for high strength solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel.
At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank handles, position indicators, levers and knobs.
See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide.


. Aluminium Solid Control Hand Wheel with Bore hub is impact resistant and made of durable Aluminium.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handwheels
Product Number BDW-097
Product Name Aluminum Dished Hand Wheel Without Handle: 8.00 in Diameter, 0 Spokes, Bore
Style Solid; Dished
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Solid Square Handwheel - ASH - Imao-Fixtureworks
Specs
Style Solid; Dished
Bore Shape Round; Through Bore
Material Aluminum
View Details
Plastic Three Spoked Handwheels by ELESA® - 22636 - Jergens, Inc.
Specs
Style Spoked
Material Plastic; High-Strength, Reinforced Phenolic-Based (PF) Duroplast
View Details
Hand Wheels - 1612001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Pressed Steel; Glass-fibre reinforced technopolymer
Handle Foldaway; Fold Down
Outside Diameter 3.15 inch (80 mm)
View Details
Stainless Steel Handwheel - HSM-200 - NBK America LLC
Specs
Style Spoked
Material Stainless Steel
Outside Diameter 1.65 inch (42 mm)
View Details