Reid Supply Disk Spring - Outside Diameter - 8 mm | 0.315 in BDA-5

Description
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . Manufactured from 1075 High Carbon Steel with an inside diameter of 0.165 inch and an outside diameter of 0.315 inch.
Description
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . Manufactured from 1075 High Carbon Steel with an inside diameter of 0.165 inch and an outside diameter of 0.315 inch.

Suppliers

Company
Product
Description
Supplier Links
Disk Spring - Outside Diameter - 8 mm | 0.315 in - BDA-5 - Reid Supply
Norton Shores, MI, United States
Disk Spring - Outside Diameter - 8 mm | 0.315 in
BDA-5
Disk Spring - Outside Diameter - 8 mm | 0.315 in BDA-5
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . Manufactured from 1075 High Carbon Steel with an inside diameter of 0.165 inch and an outside diameter of 0.315 inch.

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc.


. Manufactured from 1075 High Carbon Steel with an inside diameter of 0.165 inch and an outside diameter of 0.315 inch.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Compression Springs
Product Number BDA-5
Product Name Disk Spring - Outside Diameter - 8 mm | 0.315 in
Material High Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Wave Springs - MWR-30 E - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 0.9449 inch (24 mm)
View Details
Wave Spring - C125-M4 - Smalley
Specs
Material Stainless Steel; High Carbon Steel
Coil Shape Straight
Spring Pitch Constant Pitch
View Details
Custom Suspension Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape Suspension
Outer Diameter 23.5 inch (597 mm)
Wire diameter 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details
0.148
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System English Design
View Details