Reid Supply High-Profile Clamping Levers ASC-7T

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This Clamping Lever has a Two-Arm Straight handle style, a 1.38 in body diameter and a Black Oxide finish.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This Clamping Lever has a Two-Arm Straight handle style, a 1.38 in body diameter and a Black Oxide finish.

Suppliers

Company
Product
Description
Supplier Links
High-Profile Clamping Levers - ASC-7T - Reid Supply
Norton Shores, MI, United States
High-Profile Clamping Levers
ASC-7T
High-Profile Clamping Levers ASC-7T
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This Clamping Lever has a Two-Arm Straight handle style, a 1.38 in body diameter and a Black Oxide finish.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. This Clamping Lever has a Two-Arm Straight handle style, a 1.38 in body diameter and a Black Oxide finish.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number ASC-7T
Product Name High-Profile Clamping Levers
Colors / Finishes Available Black
Handle Material Metal; Plastic
Material Description Steel
Unlock Full Specs
to access all available technical data

Similar Products

Handles - 164-1427G2BK-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
2 suppliers
9
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details
Round Brass Instrumentation Handle - 480 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 3.5 inches (88.9 mm)
View Details
2 suppliers
Compact Work Supports with Cam Handle - BJ362 - Imao-Fixtureworks
Specs
Colors / Finishes Available Chrome Plated
Handle Material Metal
Material Description Body / Pin: S45C Steel; Piston: SCM440 Steel ; Cam Handle: Die Cast Zinc
View Details