Reid Supply High-Profile Clamping Levers ASC-6R

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This Clamping Lever has a Two-Arm Straight handle style, a 1.375 in body diameter and a Black Oxide finish.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This Clamping Lever has a Two-Arm Straight handle style, a 1.375 in body diameter and a Black Oxide finish.

Suppliers

Company
Product
Description
Supplier Links
High-Profile Clamping Levers - ASC-6R - Reid Supply
Norton Shores, MI, United States
High-Profile Clamping Levers
ASC-6R
High-Profile Clamping Levers ASC-6R
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This Clamping Lever has a Two-Arm Straight handle style, a 1.375 in body diameter and a Black Oxide finish.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. This Clamping Lever has a Two-Arm Straight handle style, a 1.375 in body diameter and a Black Oxide finish.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number ASC-6R
Product Name High-Profile Clamping Levers
Handle Material Metal; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1315-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
3
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.5 inches (38.1 mm)
View Details
Round Aluminum Instrumentation Handle - 520 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 4.5 inches (114 mm)
View Details
5 suppliers
Tapered Handle - BG - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Colors / Finishes Available Black
Handle Material Plastic
Material Description Handle: Polypropylene; Insert: Brass (C3604B) / Stainless Steel (SUS303)
View Details