Reid Supply High-Profile Clamping Levers ASC-14R

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This dlamping Lever has a 4.000 in long handle and a 1.38 in body diameter. It has a Black Oxide finish, Plastic knob with a Reamed Hole mounting type.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This dlamping Lever has a 4.000 in long handle and a 1.38 in body diameter. It has a Black Oxide finish, Plastic knob with a Reamed Hole mounting type.

Suppliers

Company
Product
Description
Supplier Links
High-Profile Clamping Levers - ASC-14R - Reid Supply
Norton Shores, MI, United States
High-Profile Clamping Levers
ASC-14R
High-Profile Clamping Levers ASC-14R
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This dlamping Lever has a 4.000 in long handle and a 1.38 in body diameter. It has a Black Oxide finish, Plastic knob with a Reamed Hole mounting type.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. This dlamping Lever has a 4.000 in long handle and a 1.38 in body diameter. It has a Black Oxide finish, Plastic knob with a Reamed Hole mounting type.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number ASC-14R
Product Name High-Profile Clamping Levers
Colors / Finishes Available Black
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS EDGE PULL SATIN - SN-95/S - SN-95/S - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
Plastic Light Duty Tapered Handles - 32109 - Jergens, Inc.
Specs
Handle Type TaperedHandle
View Details
3
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.5 inches (38.1 mm)
View Details