Reid Supply High-Profile Clamping Levers ASC-11T

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This dlamping Lever has a 3.000 in long handle and a 1.13 in body diameter. It has a Black Oxide finish, Plastic knob with a Tapped Hole mounting type.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This dlamping Lever has a 3.000 in long handle and a 1.13 in body diameter. It has a Black Oxide finish, Plastic knob with a Tapped Hole mounting type.

Suppliers

Company
Product
Description
Supplier Links
High-Profile Clamping Levers - ASC-11T - Reid Supply
Norton Shores, MI, United States
High-Profile Clamping Levers
ASC-11T
High-Profile Clamping Levers ASC-11T
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This dlamping Lever has a 3.000 in long handle and a 1.13 in body diameter. It has a Black Oxide finish, Plastic knob with a Tapped Hole mounting type.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. This dlamping Lever has a 3.000 in long handle and a 1.13 in body diameter. It has a Black Oxide finish, Plastic knob with a Tapped Hole mounting type.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number ASC-11T
Product Name High-Profile Clamping Levers
Colors / Finishes Available Black
Handle Material Metal; Plastic
Material Description Steel
Unlock Full Specs
to access all available technical data

Similar Products

3
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.31 inches (33.35 mm)
View Details
Oval Aluminum Handle - 547 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Handle Material Metal
Height 2 inches (50.8 mm)
Handle Length 5.5 inches (140 mm)
View Details
3 suppliers
Handles - HM1292-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
Drawer Handles & Cabinet Handles - 2670768 - RS Components, Ltd.
Specs
Colors / Finishes Available Black
Material Description Plastic
Height 1.57 inches (40 mm)
View Details