Reid Supply High-Profile Clamping Levers ASC-10T

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . 1.125 in . This clamping lever has Black Oxide finish and Plastic knob.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . 1.125 in . This clamping lever has Black Oxide finish and Plastic knob.

Suppliers

Company
Product
Description
Supplier Links
High-Profile Clamping Levers - ASC-10T - Reid Supply
Norton Shores, MI, United States
High-Profile Clamping Levers
ASC-10T
High-Profile Clamping Levers ASC-10T
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . 1.125 in . This clamping lever has Black Oxide finish and Plastic knob.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. 1.125 in . This clamping lever has Black Oxide finish and Plastic knob.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number ASC-10T
Product Name High-Profile Clamping Levers
Handle Material Metal; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1329-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
2 suppliers
3
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.5 inches (38.1 mm)
View Details
Round Aluminum Instrumentation Handle - 9113 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.6250 inches (15.88 mm)
Handle Length 2 inches (50.8 mm)
View Details
2 suppliers
Stainless Steel Equipment Handle - SRH2 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Handle Material Metal
Material Description Handle: Stainless Steel (SUS303); Screw & Washer (SUS304)
View Details