Reid Supply Threaded Rod AMS-283

Description
Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . This Low Carbon #8-32 Fully Threaded Rod is 2.000 in long. It is ideal for applications where a screw head is not needed or space is precious
Description
Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . This Low Carbon #8-32 Fully Threaded Rod is 2.000 in long. It is ideal for applications where a screw head is not needed or space is precious

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod - AMS-283 - Reid Supply
Norton Shores, MI, United States
Threaded Rod
AMS-283
Threaded Rod AMS-283
Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . This Low Carbon #8-32 Fully Threaded Rod is 2.000 in long. It is ideal for applications where a screw head is not needed or space is precious

Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application.


. This Low Carbon #8-32 Fully Threaded Rod is 2.000 in long. It is ideal for applications where a screw head is not needed or space is precious

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Threaded Rod
Product Number AMS-283
Product Name Threaded Rod
Length 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Rod - 250 / 251 /  253 / 256 / 257 / 258 - BRIM Electronics, Inc.
Specs
Length 1.62 to 15 inch (41.27 to 381 mm)
Material Brass
Finish Nickel Plated
View Details
Threaded Rods - 4687106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 39.37 inch (1000 mm)
Material Brass
Finish Plain
View Details
Custom Threaded Rods -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
Fastener Standards ASME/ANSI; DIN; ISO; UTS
View Details
3/8-16 Aluminum Alloy Threaded rod, Priced Per 3-ft Length - A 9A60-3716 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
Design Units English
Inch 3/8"
View Details