Reid Supply High-Profile Clamping Levers ABC-11R

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This dlamping Lever has a 3.000 in long handle and a 1.13 in body diameter. It has a Black Oxide finish, Plastic knob with a Reamed Hole mounting type.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This dlamping Lever has a 3.000 in long handle and a 1.13 in body diameter. It has a Black Oxide finish, Plastic knob with a Reamed Hole mounting type.

Suppliers

Company
Product
Description
Supplier Links
High-Profile Clamping Levers - ABC-11R - Reid Supply
Norton Shores, MI, United States
High-Profile Clamping Levers
ABC-11R
High-Profile Clamping Levers ABC-11R
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This dlamping Lever has a 3.000 in long handle and a 1.13 in body diameter. It has a Black Oxide finish, Plastic knob with a Reamed Hole mounting type.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. This dlamping Lever has a 3.000 in long handle and a 1.13 in body diameter. It has a Black Oxide finish, Plastic knob with a Reamed Hole mounting type.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number ABC-11R
Product Name High-Profile Clamping Levers
Colors / Finishes Available Black
Unlock Full Specs
to access all available technical data

Similar Products

Camlocks - 1241902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Colors / Finishes Available Black
Features Key Lock
Material Description Polycarbonate
View Details
Assembly housing MBGAC - MBGAC - MBGAC565 -  - Schmersal Inc.
Specs
Height 3.15 inches (80 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
Handles - HM1290-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details