Reid Supply Step Block 3-S

Description
Triangular Step Blocks have long angled serrated edges that fit together so the top block is the same height as the work piece to level a set-up clamp. Step blocks are sold in pairs but a single step block can be used with a serrated step clamp. . Hardened Steel Step Block levels set up clamps at heights of N/A. These 1.00 in W step blocks are sold in pairs.
Description
Triangular Step Blocks have long angled serrated edges that fit together so the top block is the same height as the work piece to level a set-up clamp. Step blocks are sold in pairs but a single step block can be used with a serrated step clamp. . Hardened Steel Step Block levels set up clamps at heights of N/A. These 1.00 in W step blocks are sold in pairs.

Suppliers

Company
Product
Description
Supplier Links
Step Block - 3-S - Reid Supply
Norton Shores, MI, United States
Step Block
3-S
Step Block 3-S
Triangular Step Blocks have long angled serrated edges that fit together so the top block is the same height as the work piece to level a set-up clamp. Step blocks are sold in pairs but a single step block can be used with a serrated step clamp. . Hardened Steel Step Block levels set up clamps at heights of N/A. These 1.00 in W step blocks are sold in pairs.

Triangular Step Blocks have long angled serrated edges that fit together so the top block is the same height as the work piece to level a set-up clamp. Step blocks are sold in pairs but a single step block can be used with a serrated step clamp.


. Hardened Steel Step Block levels set up clamps at heights of N/A. These 1.00 in W step blocks are sold in pairs.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Work Supports and Fixture Jacks
Product Number 3-S
Product Name Step Block
Height (compressed) 2.5 to 6 inch (63.5 to 152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ZPS SP140 & SP141 Pull Studs - 564841 - Jergens, Inc.
Specs
Type Work Support
View Details
Pneumatic Work Support - BJ370 - Imao-Fixtureworks
Specs
Type Work Support
Plunger Actuation Air / Fluid Actuated
Plunger / Suppport Surface Diameter 0.2756 to 0.3150 inch (7 to 8 mm)
View Details
Fluid-Advanced Work Supports - Threaded Body Mini (1500, 2200 lbs) - Carr Lane Manufacturing Co.
Specs
Type Work Support
Plunger Actuation Air / Fluid Actuated
Plunger / Suppport Surface Diameter 0.3937 inch (10 mm)
View Details
Naams Arr071 700mm Robot Riser -  - Tech Rim Standards, LLC
Tech Rim Standards, LLC
Specs
Type Work Support
View Details