Reid Supply Screw Machine Drill 1121055

Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from Steel and 1.688 in long with 135 ° Split Point.
Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from Steel and 1.688 in long with 135 ° Split Point.

Suppliers

Company
Product
Description
Supplier Links
Screw Machine Drill - 1121055 - Reid Supply
Norton Shores, MI, United States
Screw Machine Drill
1121055
Screw Machine Drill 1121055
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from Steel and 1.688 in long with 135 ° Split Point.

ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials.


. Made from Steel and 1.688 in long with 135 ° Split Point.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Drill Bits
Product Number 1121055
Product Name Screw Machine Drill
Product Drill
Drill Type Screw Machine
Diameter 0.079 inch (2.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749050 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.260 inch (32.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Drill Bit - 003595 - Sandvik AB
Specs
Product Drill
Units Letter
Drill Type Twist
View Details
Auger Drill Bit - 35-821 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 0.625 inch (15.9 mm)
View Details