Reid Supply Fixed Crank Handle 10-F

Description
Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. From metal, steel and plastic, choose the right material and thread size in both metric and inch. See our Industrial and Machine Crank Handle Guide and download the detailed 28 page PDF Engineer Guide: Knobs, Handles and Handwheels for choosing the right Crank Handle for your needs. . Carbon Steel Fixed Die Cast Fixed Straight Arm Crank Handle has a 90° radius and Square Hole mount for use in machinery and commercial product construction.
Description
Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. From metal, steel and plastic, choose the right material and thread size in both metric and inch. See our Industrial and Machine Crank Handle Guide and download the detailed 28 page PDF Engineer Guide: Knobs, Handles and Handwheels for choosing the right Crank Handle for your needs. . Carbon Steel Fixed Die Cast Fixed Straight Arm Crank Handle has a 90° radius and Square Hole mount for use in machinery and commercial product construction.

Suppliers

Company
Product
Description
Supplier Links
Fixed Crank Handle - 10-F - Reid Supply
Norton Shores, MI, United States
Fixed Crank Handle
10-F
Fixed Crank Handle 10-F
Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. From metal, steel and plastic, choose the right material and thread size in both metric and inch. See our Industrial and Machine Crank Handle Guide and download the detailed 28 page PDF Engineer Guide: Knobs, Handles and Handwheels for choosing the right Crank Handle for your needs. . Carbon Steel Fixed Die Cast Fixed Straight Arm Crank Handle has a 90° radius and Square Hole mount for use in machinery and commercial product construction.

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel.
Reid Supply provides you with the full range of industrial and machine crank handles.
From metal, steel and plastic, choose the right material and thread size in both metric and inch.
See our Industrial and Machine Crank Handle Guide and download the detailed 28 page PDF Engineer Guide: Knobs, Handles and Handwheels for choosing the right Crank Handle for your needs.


. Carbon Steel Fixed Die Cast Fixed Straight Arm Crank Handle has a 90° radius and Square Hole mount for use in machinery and commercial product construction.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number 10-F
Product Name Fixed Crank Handle
Handle Type Crank
Unlock Full Specs
to access all available technical data

Similar Products

Handles - 164-1427T3-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
4.5625
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.5 inches (38.1 mm)
View Details
Round Aluminum Instrumentation Handle - 7176 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 4 inches (102 mm)
View Details
3 suppliers
Aluminum Equipment Handle - RD3 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Andonized / Satin Finish, Natural / Black Matte; Powder Coated Finish, Gray White
Handle Material Metal
View Details