Reid Supply Step Block 1-A

Description
Triangular Step Blocks have long angled serrated edges that fit together so the top block is the same height as the work piece to level a set-up clamp. Step blocks are sold in pairs but a single step block can be used with a serrated step clamp. . Aluminium Step Block levels set up clamps at heights of N/A. These 1.00 in W step blocks are sold in pairs.
Description
Triangular Step Blocks have long angled serrated edges that fit together so the top block is the same height as the work piece to level a set-up clamp. Step blocks are sold in pairs but a single step block can be used with a serrated step clamp. . Aluminium Step Block levels set up clamps at heights of N/A. These 1.00 in W step blocks are sold in pairs.

Suppliers

Company
Product
Description
Supplier Links
Step Block - 1-A - Reid Supply
Norton Shores, MI, United States
Step Block
1-A
Step Block 1-A
Triangular Step Blocks have long angled serrated edges that fit together so the top block is the same height as the work piece to level a set-up clamp. Step blocks are sold in pairs but a single step block can be used with a serrated step clamp. . Aluminium Step Block levels set up clamps at heights of N/A. These 1.00 in W step blocks are sold in pairs.

Triangular Step Blocks have long angled serrated edges that fit together so the top block is the same height as the work piece to level a set-up clamp. Step blocks are sold in pairs but a single step block can be used with a serrated step clamp.


. Aluminium Step Block levels set up clamps at heights of N/A. These 1.00 in W step blocks are sold in pairs.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Work Supports and Fixture Jacks
Product Number 1-A
Product Name Step Block
Height (compressed) 0.7520 to 1.5 inch (19.1 to 38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Riser Screws - CP156-S - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type Fixture Jack
Plunger / Suppport Surface Diameter 0.6496 to 1.3 inch (16.5 to 33 mm)
Mounting Threaded Body
View Details
Cylinder Mounting Brackets - 60907 - Jergens, Inc.
Specs
Type Work Support
View Details
Naams Arr131 1300mm Robot Riser -  - Tech Rim Standards, LLC
Tech Rim Standards, LLC
Specs
Type Work Support
View Details
Work Supp, Spring Adv. Mnfld  #1000 S/A - 10-0506-12 - Vektek, LLC
Specs
Type Work Support
Plunger Actuation Spring-actuated
Locking Actuation. Hydraulic
View Details