Rehrig Pacific Company Stacking 3-Bin Set

Description
Stacking 3-Bin Set This is the interlocking 3-bin stacking system that set the standard for source separation programs from Coast to Coast. With a total capacity of nearly 36 gallons and a stack height less than 36" for the set this 3-bin system optimizes capacity and minimizes the storage space required in the home and on the curb. With a 3:2 nesting ratio for empty storage and transport, these bins also minimize shipping costs. Interlocking stacking feet allow empty bins to be securely stacked and raise the container base to allow drainage. There are two large branding panels on the front of each container to indicate contents and display recycling logos and slogans. Capacity: 11.85 gallons (44.8 liters) per bin, 35.5 gallons (per set) Features: Made with durable, 100% recyclable, high density polyethylene (HDPE) resin. Recycled content available up to 100%. UV stabilizers and anti-oxidants prevent fading and material breakdown Reinforced legs raise base off ground and securely inter-lock bins when stacked and when nested for shipping Drain holes in base so container cannot fill with precipitation Large brand panels for recycling slogans, instructions and logos Nest 3:2 for shipping and storage Highly radiused corners provide a rigid structure that keeps its shape for many years Exterior handles eliminate contact with contents when carrying or dumping Options: Colors: Choice of standard or optional colors if color match required Decoration: Hot-stamp branded logos and recycling slogans Labeling: Multi-color heat transfer labels also available
Description
Stacking 3-Bin Set This is the interlocking 3-bin stacking system that set the standard for source separation programs from Coast to Coast. With a total capacity of nearly 36 gallons and a stack height less than 36" for the set this 3-bin system optimizes capacity and minimizes the storage space required in the home and on the curb. With a 3:2 nesting ratio for empty storage and transport, these bins also minimize shipping costs. Interlocking stacking feet allow empty bins to be securely stacked and raise the container base to allow drainage. There are two large branding panels on the front of each container to indicate contents and display recycling logos and slogans. Capacity: 11.85 gallons (44.8 liters) per bin, 35.5 gallons (per set) Features: Made with durable, 100% recyclable, high density polyethylene (HDPE) resin. Recycled content available up to 100%. UV stabilizers and anti-oxidants prevent fading and material breakdown Reinforced legs raise base off ground and securely inter-lock bins when stacked and when nested for shipping Drain holes in base so container cannot fill with precipitation Large brand panels for recycling slogans, instructions and logos Nest 3:2 for shipping and storage Highly radiused corners provide a rigid structure that keeps its shape for many years Exterior handles eliminate contact with contents when carrying or dumping Options: Colors: Choice of standard or optional colors if color match required Decoration: Hot-stamp branded logos and recycling slogans Labeling: Multi-color heat transfer labels also available

Suppliers

Company
Product
Description
Supplier Links
Los Angeles, CA, USA
Stacking 3-Bin Set
Stacking 3-Bin Set
Stacking 3-Bin Set This is the interlocking 3-bin stacking system that set the standard for source separation programs from Coast to Coast. With a total capacity of nearly 36 gallons and a stack height less than 36" for the set this 3-bin system optimizes capacity and minimizes the storage space required in the home and on the curb. With a 3:2 nesting ratio for empty storage and transport, these bins also minimize shipping costs. Interlocking stacking feet allow empty bins to be securely stacked and raise the container base to allow drainage. There are two large branding panels on the front of each container to indicate contents and display recycling logos and slogans. Capacity: 11.85 gallons (44.8 liters) per bin, 35.5 gallons (per set) Features: Made with durable, 100% recyclable, high density polyethylene (HDPE) resin. Recycled content available up to 100%. UV stabilizers and anti-oxidants prevent fading and material breakdown Reinforced legs raise base off ground and securely inter-lock bins when stacked and when nested for shipping Drain holes in base so container cannot fill with precipitation Large brand panels for recycling slogans, instructions and logos Nest 3:2 for shipping and storage Highly radiused corners provide a rigid structure that keeps its shape for many years Exterior handles eliminate contact with contents when carrying or dumping Options: Colors: Choice of standard or optional colors if color match required Decoration: Hot-stamp branded logos and recycling slogans Labeling: Multi-color heat transfer labels also available

Stacking 3-Bin Set

This is the interlocking 3-bin stacking system that set the standard for source separation programs from Coast to Coast. With a total capacity of nearly 36 gallons and a stack height less than 36" for the set this 3-bin system optimizes capacity and minimizes the storage space required in the home and on the curb. With a 3:2 nesting ratio for empty storage and transport, these bins also minimize shipping costs. Interlocking stacking feet allow empty bins to be securely stacked and raise the container base to allow drainage. There are two large branding panels on the front of each container to indicate contents and display recycling logos and slogans.
Capacity: 11.85 gallons (44.8 liters) per bin, 35.5 gallons (per set)

Features:

  • Made with durable, 100% recyclable, high density polyethylene (HDPE) resin.
  • Recycled content available up to 100%.
  • UV stabilizers and anti-oxidants prevent fading and material breakdown
  • Reinforced legs raise base off ground and securely inter-lock bins when stacked and when nested for shipping
  • Drain holes in base so container cannot fill with precipitation
  • Large brand panels for recycling slogans, instructions and logos
  • Nest 3:2 for shipping and storage
  • Highly radiused corners provide a rigid structure that keeps its shape for many years
  • Exterior handles eliminate contact with contents when carrying or dumping

Options:

  • Colors: Choice of standard or optional colors if color match required
  • Decoration: Hot-stamp branded logos and recycling slogans
  • Labeling: Multi-color heat transfer labels also available
Supplier's Site

Technical Specifications

  Rehrig Pacific Company
Product Category Industrial Containers
Product Name Stacking 3-Bin Set
Container Type Bin (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details