Rehrig Pacific Company 60 cm x 40 cm x 22 cm Stack/Nest Storage & Distribution Container

Description
60cm x 40cm Stack/Nest Container Developed for automated storage and retrieval systems (AS/RS) this 180 degree stack/nest container excels both in automated and manual storage and distribution. In storage it behaves like a straight sided stacking container, but with a simple rotation it becomes a highly nestable distribution container that efficiently nests for backhauling and empty storage. With a thick ribbed conveyor friendly bottom this container has several design elements specifically for use in mini-load systems and ledger racking requiring less than 5mm (0.2 in.) base deflection with 25kg (55 lb.) total weight. Bottom drain holes are available if required to meet fire safety standards. External Top Dimensions: 60.0 cm x 40.0 cm - (23.62" x 15.75") Internal Base Dimensions: 52.9 cm x 34.1 cm - (20.81" x 13.39") External Height: 22.0 cm (8.66") Internal Height: 20.5 cm (8.97") Features: Nests nearly 49%, almost a 2:1 nesting ratio Thickly ribbed conveyor friendly bottom Areas for bar code labels, RFID tags, and hot-stamp or molded-in logos Easy-grip handles Options: Bottom perforations available Colors: Choice of standard or optional non-heavy metal (NHM) or food grade colors available. Decoration: Molded-in or hot-stamp branded logos and text on up to two long sides Tracking: Bar code labels or RFID tags
Description
60cm x 40cm Stack/Nest Container Developed for automated storage and retrieval systems (AS/RS) this 180 degree stack/nest container excels both in automated and manual storage and distribution. In storage it behaves like a straight sided stacking container, but with a simple rotation it becomes a highly nestable distribution container that efficiently nests for backhauling and empty storage. With a thick ribbed conveyor friendly bottom this container has several design elements specifically for use in mini-load systems and ledger racking requiring less than 5mm (0.2 in.) base deflection with 25kg (55 lb.) total weight. Bottom drain holes are available if required to meet fire safety standards. External Top Dimensions: 60.0 cm x 40.0 cm - (23.62" x 15.75") Internal Base Dimensions: 52.9 cm x 34.1 cm - (20.81" x 13.39") External Height: 22.0 cm (8.66") Internal Height: 20.5 cm (8.97") Features: Nests nearly 49%, almost a 2:1 nesting ratio Thickly ribbed conveyor friendly bottom Areas for bar code labels, RFID tags, and hot-stamp or molded-in logos Easy-grip handles Options: Bottom perforations available Colors: Choice of standard or optional non-heavy metal (NHM) or food grade colors available. Decoration: Molded-in or hot-stamp branded logos and text on up to two long sides Tracking: Bar code labels or RFID tags

Suppliers

Company
Product
Description
Supplier Links
60cm x 40cm Stack/Nest Container Developed for automated storage and retrieval systems (AS/RS) this 180 degree stack/nest container excels both in automated and manual storage and distribution. In storage it behaves like a straight sided stacking container, but with a simple rotation it becomes a highly nestable distribution container that efficiently nests for backhauling and empty storage. With a thick ribbed conveyor friendly bottom this container has several design elements specifically for use in mini-load systems and ledger racking requiring less than 5mm (0.2 in.) base deflection with 25kg (55 lb.) total weight. Bottom drain holes are available if required to meet fire safety standards. External Top Dimensions: 60.0 cm x 40.0 cm - (23.62" x 15.75") Internal Base Dimensions: 52.9 cm x 34.1 cm - (20.81" x 13.39") External Height: 22.0 cm (8.66") Internal Height: 20.5 cm (8.97") Features: Nests nearly 49%, almost a 2:1 nesting ratio Thickly ribbed conveyor friendly bottom Areas for bar code labels, RFID tags, and hot-stamp or molded-in logos Easy-grip handles Options: Bottom perforations available Colors: Choice of standard or optional non-heavy metal (NHM) or food grade colors available. Decoration: Molded-in or hot-stamp branded logos and text on up to two long sides Tracking: Bar code labels or RFID tags

60cm x 40cm Stack/Nest Container

Developed for automated storage and retrieval systems (AS/RS) this 180 degree stack/nest container excels both in automated and manual storage and distribution. In storage it behaves like a straight sided stacking container, but with a simple rotation it becomes a highly nestable distribution container that efficiently nests for backhauling and empty storage. With a thick ribbed conveyor friendly bottom this container has several design elements specifically for use in mini-load systems and ledger racking requiring less than 5mm (0.2 in.) base deflection with 25kg (55 lb.) total weight. Bottom drain holes are available if required to meet fire safety standards.
External Top Dimensions:
60.0 cm x 40.0 cm - (23.62" x 15.75")
Internal Base Dimensions:
52.9 cm x 34.1 cm - (20.81" x 13.39")
External Height: 22.0 cm (8.66")
Internal Height: 20.5 cm (8.97")

Features:

  • Nests nearly 49%, almost a 2:1 nesting ratio
  • Thickly ribbed conveyor friendly bottom
  • Areas for bar code labels, RFID tags, and hot-stamp or molded-in logos
  • Easy-grip handles

Options:

  • Bottom perforations available
  • Colors: Choice of standard or optional non-heavy metal (NHM) or food grade colors available.
  • Decoration: Molded-in or hot-stamp branded logos and text on up to two long sides
  • Tracking: Bar code labels or RFID tags
Supplier's Site

Technical Specifications

  Rehrig Pacific Company
Product Category Industrial Containers
Product Number Stack/Nest Storage & Distribution Container
Product Name 60 cm x 40 cm x 22 cm
Container Type Bin (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details