Rehrig Pacific Company Slip Sheets

Description
Rehrig Plastic Slip Sheets are the perfect alternative to other shipping platforms and methods such as pallets, fiber or corrugated slip sheets and floor loaded product. Our manufacturing process can add tensile strength due to proper sheet orientation. High tensile strength plastic sheets and tabs resist tearing; resulting in immediate savings, while eliminating the cost to re-stack loads. Unlike wood pallets and fiber or corrugated sheets, plastic slip sheets won’t absorb moisture that causes deterioration and load deformation and can harbor and transmit bacteria and other forms of contamination to goods. Plastic slip sheets do not require treatment or certificates for import or export. Customizable Available in standard or custom sizes and thicknesses Co-extruded with a different coefficient of friction (COF) on the top and bottom surfaces A variety of surface textures and embossed patterns provide the proper COF based on your application Made with raised tabs on 1, 2, 3 or all 4 sides Angled, square, butterfly or rounded tabs available Printing options available for company names, logos or product identifiers Durable & Sustainable Made with tear resistant, high tensile (pull) strength HDPE resin Load rating varies with thickness Contains up to 100% recycled material 100% recyclable after useful life Rehrig Slip Sheets are available in standard or custom sizes to meet your requirements. Typical sheets will range from 20" to 50" wide, from 0.008" to 0.100" thick and can be nearly any length. Customized printing options are also available for company names and logos or for product identification purposes. A variety of surface textures and embossed patterns with different COFs are also available to resist sliding and keep goods securely in place. Made with durable high-density polyethylene (HDPE) resin, Rehrig Slip Sheets are co-extruded with one side having a slip and the other side having an anti-slip surface. This dual coefficient of friction creates a top surface that resists product slippage and a bottom surface that improves operational efficiency. Options: Width - 20.0" to 50.0" wide (508mm - 1,270mm) Thickness - 0.008" to 0.100" (0.20mm - 2.54mm Length - nearly any Choice of surface textures Choice of embossed patterns Choice of 1, 2, 3 or 4 raised tabs per sheet Choice of angled, square, butterfly or rounded tabs Choice of printing options for company names and product identifiers
Description
Rehrig Plastic Slip Sheets are the perfect alternative to other shipping platforms and methods such as pallets, fiber or corrugated slip sheets and floor loaded product. Our manufacturing process can add tensile strength due to proper sheet orientation. High tensile strength plastic sheets and tabs resist tearing; resulting in immediate savings, while eliminating the cost to re-stack loads. Unlike wood pallets and fiber or corrugated sheets, plastic slip sheets won’t absorb moisture that causes deterioration and load deformation and can harbor and transmit bacteria and other forms of contamination to goods. Plastic slip sheets do not require treatment or certificates for import or export. Customizable Available in standard or custom sizes and thicknesses Co-extruded with a different coefficient of friction (COF) on the top and bottom surfaces A variety of surface textures and embossed patterns provide the proper COF based on your application Made with raised tabs on 1, 2, 3 or all 4 sides Angled, square, butterfly or rounded tabs available Printing options available for company names, logos or product identifiers Durable & Sustainable Made with tear resistant, high tensile (pull) strength HDPE resin Load rating varies with thickness Contains up to 100% recycled material 100% recyclable after useful life Rehrig Slip Sheets are available in standard or custom sizes to meet your requirements. Typical sheets will range from 20" to 50" wide, from 0.008" to 0.100" thick and can be nearly any length. Customized printing options are also available for company names and logos or for product identification purposes. A variety of surface textures and embossed patterns with different COFs are also available to resist sliding and keep goods securely in place. Made with durable high-density polyethylene (HDPE) resin, Rehrig Slip Sheets are co-extruded with one side having a slip and the other side having an anti-slip surface. This dual coefficient of friction creates a top surface that resists product slippage and a bottom surface that improves operational efficiency. Options: Width - 20.0" to 50.0" wide (508mm - 1,270mm) Thickness - 0.008" to 0.100" (0.20mm - 2.54mm Length - nearly any Choice of surface textures Choice of embossed patterns Choice of 1, 2, 3 or 4 raised tabs per sheet Choice of angled, square, butterfly or rounded tabs Choice of printing options for company names and product identifiers

Suppliers

Company
Product
Description
Supplier Links
Slip Sheets -  - Rehrig Pacific Company
Los Angeles, CA, USA
Slip Sheets
Slip Sheets
Rehrig Plastic Slip Sheets are the perfect alternative to other shipping platforms and methods such as pallets, fiber or corrugated slip sheets and floor loaded product. Our manufacturing process can add tensile strength due to proper sheet orientation. High tensile strength plastic sheets and tabs resist tearing; resulting in immediate savings, while eliminating the cost to re-stack loads. Unlike wood pallets and fiber or corrugated sheets, plastic slip sheets won’t absorb moisture that causes deterioration and load deformation and can harbor and transmit bacteria and other forms of contamination to goods. Plastic slip sheets do not require treatment or certificates for import or export. Customizable Available in standard or custom sizes and thicknesses Co-extruded with a different coefficient of friction (COF) on the top and bottom surfaces A variety of surface textures and embossed patterns provide the proper COF based on your application Made with raised tabs on 1, 2, 3 or all 4 sides Angled, square, butterfly or rounded tabs available Printing options available for company names, logos or product identifiers Durable & Sustainable Made with tear resistant, high tensile (pull) strength HDPE resin Load rating varies with thickness Contains up to 100% recycled material 100% recyclable after useful life Rehrig Slip Sheets are available in standard or custom sizes to meet your requirements. Typical sheets will range from 20" to 50" wide, from 0.008" to 0.100" thick and can be nearly any length. Customized printing options are also available for company names and logos or for product identification purposes. A variety of surface textures and embossed patterns with different COFs are also available to resist sliding and keep goods securely in place. Made with durable high-density polyethylene (HDPE) resin, Rehrig Slip Sheets are co-extruded with one side having a slip and the other side having an anti-slip surface. This dual coefficient of friction creates a top surface that resists product slippage and a bottom surface that improves operational efficiency. Options: Width - 20.0" to 50.0" wide (508mm - 1,270mm) Thickness - 0.008" to 0.100" (0.20mm - 2.54mm Length - nearly any Choice of surface textures Choice of embossed patterns Choice of 1, 2, 3 or 4 raised tabs per sheet Choice of angled, square, butterfly or rounded tabs Choice of printing options for company names and product identifiers

Rehrig Plastic Slip Sheets are the perfect alternative to other shipping platforms and methods such as pallets, fiber or corrugated slip sheets and floor loaded product. Our manufacturing process can add tensile strength due to proper sheet orientation. High tensile strength plastic sheets and tabs resist tearing; resulting in immediate savings, while eliminating the cost to re-stack loads. Unlike wood pallets and fiber or corrugated sheets, plastic slip sheets won’t absorb moisture that causes deterioration and load deformation and can harbor and transmit bacteria and other forms of contamination to goods. Plastic slip sheets do not require treatment or certificates for import or export.
Customizable

  • Available in standard or custom sizes and thicknesses
  • Co-extruded with a different coefficient of friction (COF) on the top and bottom surfaces
  • A variety of surface textures and embossed patterns provide the proper COF based on your application
  • Made with raised tabs on 1, 2, 3 or all 4 sides
  • Angled, square, butterfly or rounded tabs available
  • Printing options available for company names, logos or product identifiers

Durable & Sustainable

  • Made with tear resistant, high tensile (pull) strength HDPE resin
  • Load rating varies with thickness
  • Contains up to 100% recycled material
  • 100% recyclable after useful life

Rehrig Slip Sheets are available in standard or custom sizes to meet your requirements. Typical sheets will range from 20" to 50" wide, from 0.008" to 0.100" thick and can be nearly any length. Customized printing options are also available for company names and logos or for product identification purposes. A variety of surface textures and embossed patterns with different COFs are also available to resist sliding and keep goods securely in place.
Made with durable high-density polyethylene (HDPE) resin, Rehrig Slip Sheets are co-extruded with one side having a slip and the other side having an anti-slip surface. This dual coefficient of friction creates a top surface that resists product slippage and a bottom surface that improves operational efficiency.

Options:

  • Width - 20.0" to 50.0" wide (508mm - 1,270mm)
  • Thickness - 0.008" to 0.100" (0.20mm - 2.54mm
  • Length - nearly any
  • Choice of surface textures
  • Choice of embossed patterns
  • Choice of 1, 2, 3 or 4 raised tabs per sheet
  • Choice of angled, square, butterfly or rounded tabs
  • Choice of printing options for company names and product identifiers
Supplier's Site

Technical Specifications

  Rehrig Pacific Company
Product Category Protective Packaging
Product Name Slip Sheets
Protective Packaging / Dunnage Panel / Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Ampeg SVT410HLF(N)Padded Speaker Cover - amsvt410hlfn1 - Tuki Covers
Specs
Protective Packaging / Dunnage Molded Packaging
Material Type Foam
View Details
AirPouch™ Void-Fill Air Pillow Material -  - Automated Packaging Systems
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Maximum Dimension 4 to 12 inch (102 to 305 mm)
View Details
Specs
Protective Packaging / Dunnage Packing Peanuts / Loose Fill
Material Type Foam; Milo Grain Resin
Features Biodegradable
View Details