Rehrig Pacific Company RT-4 Roll Tray

Description
RT-4 Roll Tray The RT series of four 90 degree stack/nest roll and bun trays are standard equipment for the commercial baking industry. Rugged and dependable, all RT trays inter-stack and nest with themselves and all other compatible trays regardless of tray height and are engineered for easy manual or automated handling. Rehrig bakery baskets and trays are designed for efficient use of space in the bakery or warehouse, on trucks, and in convenience store or supermarket storage. Stacked trays form visually appealing merchandising displays in aisles or baked goods sections. RT-4 trays are RT-3 trays with one drop-side for better merchandising. External Base Dimensions: 26.00" x 21.70" (66.0 cm x 55.1 cm) Internal Base Dimensions: 24.80" x 20.70" (63.0 cm x 52.6 cm) External Height RT-1: 3.50" (8.9 cm) External Height RT-2: 4.62" (11.7 cm) External Height RT-3 & RT-4: 5.88" (14.9 cm) Internal Height RT-1: 3.12" (7.9 cm) Internal Height RT-2: 4.25" (10.8 cm) Internal Height RT-3 & RT-4: 5.50" (14.0 cm) Notes: 1) RT Trays with modified dimensions and features are also available. Contact your local customer service representative for details. 2) RT-4 trays are RT-3 trays with one drop-side for better merchandising Features: Drop front panel for better merchandising 2:1 nesting ratio Reinforced bottom grid, corners and sidewalls Large sturdy handles for easy handling Smooth interior surfaces protect packaging Designed for blind, overhead stacking Four-way hand truck entry Merchandise from front or rear View product from all four sides Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Hot-stamp branded and molded-in logos Tracking: Bar code labels or RFID tags Anti-Theft: A range of theft deterrent features are available
Description
RT-4 Roll Tray The RT series of four 90 degree stack/nest roll and bun trays are standard equipment for the commercial baking industry. Rugged and dependable, all RT trays inter-stack and nest with themselves and all other compatible trays regardless of tray height and are engineered for easy manual or automated handling. Rehrig bakery baskets and trays are designed for efficient use of space in the bakery or warehouse, on trucks, and in convenience store or supermarket storage. Stacked trays form visually appealing merchandising displays in aisles or baked goods sections. RT-4 trays are RT-3 trays with one drop-side for better merchandising. External Base Dimensions: 26.00" x 21.70" (66.0 cm x 55.1 cm) Internal Base Dimensions: 24.80" x 20.70" (63.0 cm x 52.6 cm) External Height RT-1: 3.50" (8.9 cm) External Height RT-2: 4.62" (11.7 cm) External Height RT-3 & RT-4: 5.88" (14.9 cm) Internal Height RT-1: 3.12" (7.9 cm) Internal Height RT-2: 4.25" (10.8 cm) Internal Height RT-3 & RT-4: 5.50" (14.0 cm) Notes: 1) RT Trays with modified dimensions and features are also available. Contact your local customer service representative for details. 2) RT-4 trays are RT-3 trays with one drop-side for better merchandising Features: Drop front panel for better merchandising 2:1 nesting ratio Reinforced bottom grid, corners and sidewalls Large sturdy handles for easy handling Smooth interior surfaces protect packaging Designed for blind, overhead stacking Four-way hand truck entry Merchandise from front or rear View product from all four sides Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Hot-stamp branded and molded-in logos Tracking: Bar code labels or RFID tags Anti-Theft: A range of theft deterrent features are available

Suppliers

Company
Product
Description
Supplier Links
RT-4 Roll Tray -  - Rehrig Pacific Company
Los Angeles, CA, USA
RT-4 Roll Tray
RT-4 Roll Tray
RT-4 Roll Tray The RT series of four 90 degree stack/nest roll and bun trays are standard equipment for the commercial baking industry. Rugged and dependable, all RT trays inter-stack and nest with themselves and all other compatible trays regardless of tray height and are engineered for easy manual or automated handling. Rehrig bakery baskets and trays are designed for efficient use of space in the bakery or warehouse, on trucks, and in convenience store or supermarket storage. Stacked trays form visually appealing merchandising displays in aisles or baked goods sections. RT-4 trays are RT-3 trays with one drop-side for better merchandising. External Base Dimensions: 26.00" x 21.70" (66.0 cm x 55.1 cm) Internal Base Dimensions: 24.80" x 20.70" (63.0 cm x 52.6 cm) External Height RT-1: 3.50" (8.9 cm) External Height RT-2: 4.62" (11.7 cm) External Height RT-3 & RT-4: 5.88" (14.9 cm) Internal Height RT-1: 3.12" (7.9 cm) Internal Height RT-2: 4.25" (10.8 cm) Internal Height RT-3 & RT-4: 5.50" (14.0 cm) Notes: 1) RT Trays with modified dimensions and features are also available. Contact your local customer service representative for details. 2) RT-4 trays are RT-3 trays with one drop-side for better merchandising Features: Drop front panel for better merchandising 2:1 nesting ratio Reinforced bottom grid, corners and sidewalls Large sturdy handles for easy handling Smooth interior surfaces protect packaging Designed for blind, overhead stacking Four-way hand truck entry Merchandise from front or rear View product from all four sides Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Hot-stamp branded and molded-in logos Tracking: Bar code labels or RFID tags Anti-Theft: A range of theft deterrent features are available

RT-4 Roll Tray

The RT series of four 90 degree stack/nest roll and bun trays are standard equipment for the commercial baking industry. Rugged and dependable, all RT trays inter-stack and nest with themselves and all other compatible trays regardless of tray height and are engineered for easy manual or automated handling. Rehrig bakery baskets and trays are designed for efficient use of space in the bakery or warehouse, on trucks, and in convenience store or supermarket storage. Stacked trays form visually appealing merchandising displays in aisles or baked goods sections. RT-4 trays are RT-3 trays with one drop-side for better merchandising.
External Base Dimensions:
26.00" x 21.70" (66.0 cm x 55.1 cm)
Internal Base Dimensions:
24.80" x 20.70" (63.0 cm x 52.6 cm)
External Height RT-1: 3.50" (8.9 cm)
External Height RT-2: 4.62" (11.7 cm)
External Height RT-3 & RT-4: 5.88" (14.9 cm)
Internal Height RT-1: 3.12" (7.9 cm)
Internal Height RT-2: 4.25" (10.8 cm)
Internal Height RT-3 & RT-4: 5.50" (14.0 cm)
Notes:
1) RT Trays with modified dimensions and features are also available. Contact your local customer service representative for details.
2) RT-4 trays are RT-3 trays with one drop-side for better merchandising

Features:

  • Drop front panel for better merchandising
  • 2:1 nesting ratio
  • Reinforced bottom grid, corners and sidewalls
  • Large sturdy handles for easy handling
  • Smooth interior surfaces protect packaging
  • Designed for blind, overhead stacking
  • Four-way hand truck entry
  • Merchandise from front or rear
  • View product from all four sides

Options:

  • Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors
  • Decoration: Hot-stamp branded and molded-in logos
  • Tracking: Bar code labels or RFID tags
  • Anti-Theft: A range of theft deterrent features are available
Supplier's Site

Technical Specifications

  Rehrig Pacific Company
Product Category Industrial Containers
Product Name RT-4 Roll Tray
Container Type Bin (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1707869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Height 3.15 inch (80 mm)
Length 7.87 inch (200 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details