Rehrig Pacific Company Reusable Plastic Container (RPC) RPC-6425X

Description
RPC-6425X, Reusable Plastic Container (RPC) The RPC-6425X is the next tallest height RPC in the series of five collapsible containers with identical footprints, but variable heights. All RPCs stack and nest together whether erect or collapsed. External Base Dimensions: 60.0 cm x 40.0 cm - (23.62" x 15.75") Internal Base Dimensions: 57.0 cm x 37.0 cm - (22.44" x 14.57") External Height: 26.2 cm - (10.31") Internal Height: 25.0 cm - (9.84") Features: Standard 60 cm x 40 cm Euro footprint Lift & Lock™ assembly secures four walls into place Collapsible walls reduce storage space required for empties Ergonomically designed hand holds for maximum comfort Sculpted interior maximizes container volume Knock-Down™ quick release latches increase productivity Ventilated side walls and bottom aid cooling and extend produce shelf life Rigid vertical side walls increase functional storage space One footprint with multiple heights allows options for efficient packing Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Molded-in logos on two long sidewalls, molded-in and/or hot-stamp branded size indicator on four sides on base. Text inserts: Two inserts per long side Tracking: Bar code labels or RFID tags
Description
RPC-6425X, Reusable Plastic Container (RPC) The RPC-6425X is the next tallest height RPC in the series of five collapsible containers with identical footprints, but variable heights. All RPCs stack and nest together whether erect or collapsed. External Base Dimensions: 60.0 cm x 40.0 cm - (23.62" x 15.75") Internal Base Dimensions: 57.0 cm x 37.0 cm - (22.44" x 14.57") External Height: 26.2 cm - (10.31") Internal Height: 25.0 cm - (9.84") Features: Standard 60 cm x 40 cm Euro footprint Lift & Lock™ assembly secures four walls into place Collapsible walls reduce storage space required for empties Ergonomically designed hand holds for maximum comfort Sculpted interior maximizes container volume Knock-Down™ quick release latches increase productivity Ventilated side walls and bottom aid cooling and extend produce shelf life Rigid vertical side walls increase functional storage space One footprint with multiple heights allows options for efficient packing Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Molded-in logos on two long sidewalls, molded-in and/or hot-stamp branded size indicator on four sides on base. Text inserts: Two inserts per long side Tracking: Bar code labels or RFID tags

Suppliers

Company
Product
Description
Supplier Links
Reusable Plastic Container (RPC) - RPC-6425X - Rehrig Pacific Company
Los Angeles, CA, USA
Reusable Plastic Container (RPC)
RPC-6425X
Reusable Plastic Container (RPC) RPC-6425X
RPC-6425X, Reusable Plastic Container (RPC) The RPC-6425X is the next tallest height RPC in the series of five collapsible containers with identical footprints, but variable heights. All RPCs stack and nest together whether erect or collapsed. External Base Dimensions: 60.0 cm x 40.0 cm - (23.62" x 15.75") Internal Base Dimensions: 57.0 cm x 37.0 cm - (22.44" x 14.57") External Height: 26.2 cm - (10.31") Internal Height: 25.0 cm - (9.84") Features: Standard 60 cm x 40 cm Euro footprint Lift & Lock™ assembly secures four walls into place Collapsible walls reduce storage space required for empties Ergonomically designed hand holds for maximum comfort Sculpted interior maximizes container volume Knock-Down™ quick release latches increase productivity Ventilated side walls and bottom aid cooling and extend produce shelf life Rigid vertical side walls increase functional storage space One footprint with multiple heights allows options for efficient packing Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Molded-in logos on two long sidewalls, molded-in and/or hot-stamp branded size indicator on four sides on base. Text inserts: Two inserts per long side Tracking: Bar code labels or RFID tags

RPC-6425X, Reusable Plastic Container (RPC)

The RPC-6425X is the next tallest height RPC in the series of five collapsible containers with identical footprints, but variable heights. All RPCs stack and nest together whether erect or collapsed.
External Base Dimensions:
60.0 cm x 40.0 cm - (23.62" x 15.75")
Internal Base Dimensions:
57.0 cm x 37.0 cm - (22.44" x 14.57")
External Height: 26.2 cm - (10.31")
Internal Height: 25.0 cm - (9.84")

Features:

  • Standard 60 cm x 40 cm Euro footprint
  • Lift & Lock™ assembly secures four walls into place
  • Collapsible walls reduce storage space required for empties
  • Ergonomically designed hand holds for maximum comfort
  • Sculpted interior maximizes container volume
  • Knock-Down™ quick release latches increase productivity
  • Ventilated side walls and bottom aid cooling and extend produce shelf life
  • Rigid vertical side walls increase functional storage space
  • One footprint with multiple heights allows options for efficient packing

Options:

  • Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors
  • Decoration: Molded-in logos on two long sidewalls, molded-in and/or hot-stamp branded size indicator on four sides on base.
  • Text inserts: Two inserts per long side
  • Tracking: Bar code labels or RFID tags
Supplier's Site

Technical Specifications

  Rehrig Pacific Company
Product Category Industrial Containers
Product Number RPC-6425X
Product Name Reusable Plastic Container (RPC)
Container Type Bin (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Compartment Boxes - 1246590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Plastic; Polypropylene (PP); Polypropylene
Height 1.18 inch (30 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details