Rehrig Pacific Company HBT-23 Bread Tray

Description
HBT-23 Bread Tray Rehrig has created a trio of rugged and dependable 90° Stack-Nest Bread Trays with different dimensions to fit the size of your baked goods. These trays stack and nest with all other compatible trays and are engineered for easy manual or automated handling. Rehrig bakery baskets and trays are designed for the efficient use of your available space in the bakery or warehouse, on trucks, and in convenience store or supermarket storage. Stacked trays form visually appealing, easy-access merchandising displays in aisles or baked goods sections. External (L x W x H): 27.75" x 23.00" x 6.00" (70.48 cm x 58.42 cm x 15.24 cm) Internal (L x W x H): 26.46" x 20.80" x 5.00" (67.21 cm x 52.83 cm x 12.70 cm) Features: Blend of materials for increased rigidity and impact resistance Drop front panel for better merchandising 2:1 nesting ratio Reinforced bottom grid and corners Rigid double-wall constructed front and back walls Large sturdy handles for easy handling Smooth interior surfaces protect packaging Designed for blind, overhead stacking Four-way hand truck entry Merchandise from front or rear View product from all four sides Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Hot-stamp branded and molded-in logos Tracking: Bar code labels or RFID tags Anti-Theft: A range of theft deterrent features are available
Description
HBT-23 Bread Tray Rehrig has created a trio of rugged and dependable 90° Stack-Nest Bread Trays with different dimensions to fit the size of your baked goods. These trays stack and nest with all other compatible trays and are engineered for easy manual or automated handling. Rehrig bakery baskets and trays are designed for the efficient use of your available space in the bakery or warehouse, on trucks, and in convenience store or supermarket storage. Stacked trays form visually appealing, easy-access merchandising displays in aisles or baked goods sections. External (L x W x H): 27.75" x 23.00" x 6.00" (70.48 cm x 58.42 cm x 15.24 cm) Internal (L x W x H): 26.46" x 20.80" x 5.00" (67.21 cm x 52.83 cm x 12.70 cm) Features: Blend of materials for increased rigidity and impact resistance Drop front panel for better merchandising 2:1 nesting ratio Reinforced bottom grid and corners Rigid double-wall constructed front and back walls Large sturdy handles for easy handling Smooth interior surfaces protect packaging Designed for blind, overhead stacking Four-way hand truck entry Merchandise from front or rear View product from all four sides Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Hot-stamp branded and molded-in logos Tracking: Bar code labels or RFID tags Anti-Theft: A range of theft deterrent features are available

Suppliers

Company
Product
Description
Supplier Links
HBT-23 Bread Tray -  - Rehrig Pacific Company
Los Angeles, CA, USA
HBT-23 Bread Tray
HBT-23 Bread Tray
HBT-23 Bread Tray Rehrig has created a trio of rugged and dependable 90° Stack-Nest Bread Trays with different dimensions to fit the size of your baked goods. These trays stack and nest with all other compatible trays and are engineered for easy manual or automated handling. Rehrig bakery baskets and trays are designed for the efficient use of your available space in the bakery or warehouse, on trucks, and in convenience store or supermarket storage. Stacked trays form visually appealing, easy-access merchandising displays in aisles or baked goods sections. External (L x W x H): 27.75" x 23.00" x 6.00" (70.48 cm x 58.42 cm x 15.24 cm) Internal (L x W x H): 26.46" x 20.80" x 5.00" (67.21 cm x 52.83 cm x 12.70 cm) Features: Blend of materials for increased rigidity and impact resistance Drop front panel for better merchandising 2:1 nesting ratio Reinforced bottom grid and corners Rigid double-wall constructed front and back walls Large sturdy handles for easy handling Smooth interior surfaces protect packaging Designed for blind, overhead stacking Four-way hand truck entry Merchandise from front or rear View product from all four sides Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Hot-stamp branded and molded-in logos Tracking: Bar code labels or RFID tags Anti-Theft: A range of theft deterrent features are available

HBT-23 Bread Tray

Rehrig has created a trio of rugged and dependable 90° Stack-Nest Bread Trays with different dimensions to fit the size of your baked goods. These trays stack and nest with all other compatible trays and are engineered for easy manual or automated handling. Rehrig bakery baskets and trays are designed for the efficient use of your available space in the bakery or warehouse, on trucks, and in convenience store or supermarket storage. Stacked trays form visually appealing, easy-access merchandising displays in aisles or baked goods sections.

External (L x W x H):
27.75" x 23.00" x 6.00" (70.48 cm x 58.42 cm x 15.24 cm)
Internal (L x W x H):
26.46" x 20.80" x 5.00" (67.21 cm x 52.83 cm x 12.70 cm)

Features:

  • Blend of materials for increased rigidity and impact resistance
  • Drop front panel for better merchandising
  • 2:1 nesting ratio
  • Reinforced bottom grid and corners
  • Rigid double-wall constructed front and back walls
  • Large sturdy handles for easy handling
  • Smooth interior surfaces protect packaging
  • Designed for blind, overhead stacking
  • Four-way hand truck entry
  • Merchandise from front or rear
  • View product from all four sides

Options:

  • Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors
  • Decoration: Hot-stamp branded and molded-in logos
  • Tracking: Bar code labels or RFID tags
  • Anti-Theft: A range of theft deterrent features are available
Supplier's Site

Technical Specifications

  Rehrig Pacific Company
Product Category Industrial Containers
Product Name HBT-23 Bread Tray
Application Shipping
Unlock Full Specs
to access all available technical data

Similar Products

Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details