Rehrig Pacific Company HBB-ML-23 Multi-level Bread Tray

Description
HBB-ML-23 Multi-level Bread Tray Rehrig Pacific has created the ultimate one-tray solutions for highly automated bakeries. Multi-level trays offer multiple stacking heights and high nesting ratios. These key features enable you to use one tray for all of your baked goods, rather than having two or more trays in your system. Multi-level trays adjust to the height of your products, allowing more trays per stack compared to single height trays. For example, you could place one layer of taller goods in the low stack position or two layers of smaller goods in the high stack position, eliminating wasted headroom. Higher nesting ratios, compared to 90° rotating stack/nest trays, mean empty trays take up less room in trailers or delivery vans and in storage areas where space is always at a premium. Visual indicators on the trays aid manual stacking for drivers and store personnel after the goods leave the bakery. With Multi-level Bread Trays you can eliminate tray sorting and dual inventories, as well as pack denser loads and reduce empty tray storage areas gaining space rather than expanding. External Dimensions (L x W x H): 28.00" x 23.62" x 6.50" (71.12 cm x 60.01 cm x 16.51 cm) Internal Dimensions (L x W): 26.06" x 22.58" Low Stack Height: 4.62" (11.75 cm) High Stack Height: 5.62" (14.29 cm) Nesting Ratio: 2.5:1 Features: Dual stack heights Highly nestable Rotate 90° from stack position to nest or rotate 180° from stack position to change stack position Visual indicators to aid manual stacking Reinforced bottom grid Rigid double-wall constructed front and back walls Smooth interior surfaces protect packaging Ventilated on all sides for quick chilling Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Hot-stamp branded and molded-in logos Tracking: Bar code labels or RFID tags Anti-Theft: A range of theft deterrent features are available
Description
HBB-ML-23 Multi-level Bread Tray Rehrig Pacific has created the ultimate one-tray solutions for highly automated bakeries. Multi-level trays offer multiple stacking heights and high nesting ratios. These key features enable you to use one tray for all of your baked goods, rather than having two or more trays in your system. Multi-level trays adjust to the height of your products, allowing more trays per stack compared to single height trays. For example, you could place one layer of taller goods in the low stack position or two layers of smaller goods in the high stack position, eliminating wasted headroom. Higher nesting ratios, compared to 90° rotating stack/nest trays, mean empty trays take up less room in trailers or delivery vans and in storage areas where space is always at a premium. Visual indicators on the trays aid manual stacking for drivers and store personnel after the goods leave the bakery. With Multi-level Bread Trays you can eliminate tray sorting and dual inventories, as well as pack denser loads and reduce empty tray storage areas gaining space rather than expanding. External Dimensions (L x W x H): 28.00" x 23.62" x 6.50" (71.12 cm x 60.01 cm x 16.51 cm) Internal Dimensions (L x W): 26.06" x 22.58" Low Stack Height: 4.62" (11.75 cm) High Stack Height: 5.62" (14.29 cm) Nesting Ratio: 2.5:1 Features: Dual stack heights Highly nestable Rotate 90° from stack position to nest or rotate 180° from stack position to change stack position Visual indicators to aid manual stacking Reinforced bottom grid Rigid double-wall constructed front and back walls Smooth interior surfaces protect packaging Ventilated on all sides for quick chilling Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Hot-stamp branded and molded-in logos Tracking: Bar code labels or RFID tags Anti-Theft: A range of theft deterrent features are available

Suppliers

Company
Product
Description
Supplier Links
HBB-ML-23 Multi-level Bread Tray -  - Rehrig Pacific Company
Los Angeles, CA, USA
HBB-ML-23 Multi-level Bread Tray
HBB-ML-23 Multi-level Bread Tray
HBB-ML-23 Multi-level Bread Tray Rehrig Pacific has created the ultimate one-tray solutions for highly automated bakeries. Multi-level trays offer multiple stacking heights and high nesting ratios. These key features enable you to use one tray for all of your baked goods, rather than having two or more trays in your system. Multi-level trays adjust to the height of your products, allowing more trays per stack compared to single height trays. For example, you could place one layer of taller goods in the low stack position or two layers of smaller goods in the high stack position, eliminating wasted headroom. Higher nesting ratios, compared to 90° rotating stack/nest trays, mean empty trays take up less room in trailers or delivery vans and in storage areas where space is always at a premium. Visual indicators on the trays aid manual stacking for drivers and store personnel after the goods leave the bakery. With Multi-level Bread Trays you can eliminate tray sorting and dual inventories, as well as pack denser loads and reduce empty tray storage areas gaining space rather than expanding. External Dimensions (L x W x H): 28.00" x 23.62" x 6.50" (71.12 cm x 60.01 cm x 16.51 cm) Internal Dimensions (L x W): 26.06" x 22.58" Low Stack Height: 4.62" (11.75 cm) High Stack Height: 5.62" (14.29 cm) Nesting Ratio: 2.5:1 Features: Dual stack heights Highly nestable Rotate 90° from stack position to nest or rotate 180° from stack position to change stack position Visual indicators to aid manual stacking Reinforced bottom grid Rigid double-wall constructed front and back walls Smooth interior surfaces protect packaging Ventilated on all sides for quick chilling Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Hot-stamp branded and molded-in logos Tracking: Bar code labels or RFID tags Anti-Theft: A range of theft deterrent features are available

HBB-ML-23 Multi-level Bread Tray

Rehrig Pacific has created the ultimate one-tray solutions for highly automated bakeries. Multi-level trays offer multiple stacking heights and high nesting ratios. These key features enable you to use one tray for all of your baked goods, rather than having two or more trays in your system.
Multi-level trays adjust to the height of your products, allowing more trays per stack compared to single height trays. For example, you could place one layer of taller goods in the low stack position or two layers of smaller goods in the high stack position, eliminating wasted headroom. Higher nesting ratios, compared to 90° rotating stack/nest trays, mean empty trays take up less room in trailers or delivery vans and in storage areas where space is always at a premium. Visual indicators on the trays aid manual stacking for drivers and store personnel after the goods leave the bakery.
With Multi-level Bread Trays you can eliminate tray sorting and dual inventories, as well as pack denser loads and reduce empty tray storage areas gaining space rather than expanding.
External Dimensions (L x W x H):
28.00" x 23.62" x 6.50" (71.12 cm x 60.01 cm x 16.51 cm)
Internal Dimensions (L x W):
26.06" x 22.58"
Low Stack Height: 4.62" (11.75 cm)
High Stack Height: 5.62" (14.29 cm)
Nesting Ratio: 2.5:1

Features:

  • Dual stack heights
  • Highly nestable
  • Rotate 90° from stack position to nest or rotate 180° from stack position to change stack position
  • Visual indicators to aid manual stacking
  • Reinforced bottom grid
  • Rigid double-wall constructed front and back walls
  • Smooth interior surfaces protect packaging
  • Ventilated on all sides for quick chilling

Options:

  • Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors
  • Decoration: Hot-stamp branded and molded-in logos
  • Tracking: Bar code labels or RFID tags
  • Anti-Theft: A range of theft deterrent features are available
Supplier's Site

Technical Specifications

  Rehrig Pacific Company
Product Category Industrial Containers
Product Name HBB-ML-23 Multi-level Bread Tray
Application Shipping
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Safety Equipment Bags - 149342 - RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Polyester
View Details