Rehrig Pacific Company 500ml Display Crate (DP)

Description
500ml Display Crate (DP) A low-depth beverage crate for 6-pack or 8-pack, 500ml non-returnable PET bottles. Display Crates quickly pack and palletize securely for storage and transit. Build enticing product displays easily anywhere in-aisle or end cap, inside or outside, the supermarket or convenience store. Staff can load shelves quickly with no packaging waste to interfere or requiring disposal. Features: Ergonomic "Palm-up / Palm-down" handles reduce stress when grasping and lifting Twist 'N Slide" bottom locates and locks crates and closures, yet releases easily so crates glide over closures for unloading Large display windows highlight labels or over-wraps Large brand panel for molded-in or hot-stamp logos Highly nestable to reduce space needed for empty storage Nested crates interlock for secure stacking in storage, return transit and unloading De-nest easily either manually or with automated denester Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Molded-in or hot-stamp branded logos Tracking: Bar code labels or RFID tags
Description
500ml Display Crate (DP) A low-depth beverage crate for 6-pack or 8-pack, 500ml non-returnable PET bottles. Display Crates quickly pack and palletize securely for storage and transit. Build enticing product displays easily anywhere in-aisle or end cap, inside or outside, the supermarket or convenience store. Staff can load shelves quickly with no packaging waste to interfere or requiring disposal. Features: Ergonomic "Palm-up / Palm-down" handles reduce stress when grasping and lifting Twist 'N Slide" bottom locates and locks crates and closures, yet releases easily so crates glide over closures for unloading Large display windows highlight labels or over-wraps Large brand panel for molded-in or hot-stamp logos Highly nestable to reduce space needed for empty storage Nested crates interlock for secure stacking in storage, return transit and unloading De-nest easily either manually or with automated denester Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Molded-in or hot-stamp branded logos Tracking: Bar code labels or RFID tags

Suppliers

Company
Product
Description
Supplier Links
500ml Display Crate (DP) -  - Rehrig Pacific Company
Los Angeles, CA, USA
500ml Display Crate (DP)
500ml Display Crate (DP)
500ml Display Crate (DP) A low-depth beverage crate for 6-pack or 8-pack, 500ml non-returnable PET bottles. Display Crates quickly pack and palletize securely for storage and transit. Build enticing product displays easily anywhere in-aisle or end cap, inside or outside, the supermarket or convenience store. Staff can load shelves quickly with no packaging waste to interfere or requiring disposal. Features: Ergonomic "Palm-up / Palm-down" handles reduce stress when grasping and lifting Twist 'N Slide" bottom locates and locks crates and closures, yet releases easily so crates glide over closures for unloading Large display windows highlight labels or over-wraps Large brand panel for molded-in or hot-stamp logos Highly nestable to reduce space needed for empty storage Nested crates interlock for secure stacking in storage, return transit and unloading De-nest easily either manually or with automated denester Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Molded-in or hot-stamp branded logos Tracking: Bar code labels or RFID tags

500ml Display Crate (DP)

A low-depth beverage crate for 6-pack or 8-pack, 500ml non-returnable PET bottles.
Display Crates quickly pack and palletize securely for storage and transit. Build enticing product displays easily anywhere in-aisle or end cap, inside or outside, the supermarket or convenience store. Staff can load shelves quickly with no packaging waste to interfere or requiring disposal.

Features:

  • Ergonomic "Palm-up / Palm-down" handles reduce stress when grasping and lifting
  • Twist 'N Slide" bottom locates and locks crates and closures, yet releases easily so crates glide over closures for unloading
  • Large display windows highlight labels or over-wraps
  • Large brand panel for molded-in or hot-stamp logos
  • Highly nestable to reduce space needed for empty storage
  • Nested crates interlock for secure stacking in storage, return transit and unloading
  • De-nest easily either manually or with automated denester

Options:

  • Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors
  • Decoration: Molded-in or hot-stamp branded logos
  • Tracking: Bar code labels or RFID tags
Supplier's Site

Technical Specifications

  Rehrig Pacific Company
Product Category Industrial Containers
Product Name 500ml Display Crate (DP)
Application Shipping
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details