Rehrig Pacific Company 5 Gal. Pails & Covers

Description
5 Gal. Round, Open Head Pails & Covers Shingle Resistant and Secure Stacking Pails When you’re looking for pails with superior durability, cost efficiency and secure stacking, Rehrig Pacific is your source. We have engineered our round, open-head pails for the rigorous demands of many industries including construction, cleaning, fishing, dairy, lubricants, adhesives, chemicals, consumer goods and food processing. Rehrig pails and covers are setting new benchmarks for quality that exceed industry standards. Each 5 gallon pail is manufactured using the latest valve gate pail molding technology that is predictable and consistent in reducing the variables leading to cracks and leakers. Our injection molding technology and experience makes sophisticated pail and cover designs possible with features like the shingle-resistant umbrella bumper ring, the easy-lift satellite ring and the easy tear-tab cover together with our exceptional pail-to-cover seating. Features: 100% recyclable to support sustainability & environmental goals High-density polyethylene (HDPE) resin provides superior impact strength and compression performance Umbrella bumper ring creates greater hoop strength and shingle resistance while in transit Easy-lift satellite ring enhances rigidity and allows for quick and easy de-nesting with automated or manually operated lines Valve gate technology ensures consistent, quality parts with increased durability by minimizing the chance of sprue cracks and holes Optimal pail-to-cover seating for secure stacking and palletizing of finished goods Rigorous third party testing has proven that this rigid packaging will meet or exceed all industry standards, including ASTM* Flame-treated surface that assures dependable label adhesion Compatible with most automated equipment—On-site technical assistance provided as needed Plastic bail grip for easy carrying and maneuverability Options: Handle – Ergonomic plastic handle Pail – Offset printing up to 6 colors Pail – Hot-stamping of child warning label Pail – Variety of standard or FDA approved colors Pail – Post-consumer regrind (PCR) and/or other regrind resins as required Pail – Other printing and labeling options available Cover – 63mm or 70mm screw-cap (diaphragm optional) Cover – Tint plug Cover – 70mm screw cap / tint plug combination fitting Cover – Flexible pour spouts Cover– UN cover
Description
5 Gal. Round, Open Head Pails & Covers Shingle Resistant and Secure Stacking Pails When you’re looking for pails with superior durability, cost efficiency and secure stacking, Rehrig Pacific is your source. We have engineered our round, open-head pails for the rigorous demands of many industries including construction, cleaning, fishing, dairy, lubricants, adhesives, chemicals, consumer goods and food processing. Rehrig pails and covers are setting new benchmarks for quality that exceed industry standards. Each 5 gallon pail is manufactured using the latest valve gate pail molding technology that is predictable and consistent in reducing the variables leading to cracks and leakers. Our injection molding technology and experience makes sophisticated pail and cover designs possible with features like the shingle-resistant umbrella bumper ring, the easy-lift satellite ring and the easy tear-tab cover together with our exceptional pail-to-cover seating. Features: 100% recyclable to support sustainability & environmental goals High-density polyethylene (HDPE) resin provides superior impact strength and compression performance Umbrella bumper ring creates greater hoop strength and shingle resistance while in transit Easy-lift satellite ring enhances rigidity and allows for quick and easy de-nesting with automated or manually operated lines Valve gate technology ensures consistent, quality parts with increased durability by minimizing the chance of sprue cracks and holes Optimal pail-to-cover seating for secure stacking and palletizing of finished goods Rigorous third party testing has proven that this rigid packaging will meet or exceed all industry standards, including ASTM* Flame-treated surface that assures dependable label adhesion Compatible with most automated equipment—On-site technical assistance provided as needed Plastic bail grip for easy carrying and maneuverability Options: Handle – Ergonomic plastic handle Pail – Offset printing up to 6 colors Pail – Hot-stamping of child warning label Pail – Variety of standard or FDA approved colors Pail – Post-consumer regrind (PCR) and/or other regrind resins as required Pail – Other printing and labeling options available Cover – 63mm or 70mm screw-cap (diaphragm optional) Cover – Tint plug Cover – 70mm screw cap / tint plug combination fitting Cover – Flexible pour spouts Cover– UN cover

Suppliers

Company
Product
Description
Supplier Links
5 Gal. Pails & Covers -  - Rehrig Pacific Company
Los Angeles, CA, USA
5 Gal. Pails & Covers
5 Gal. Pails & Covers
5 Gal. Round, Open Head Pails & Covers Shingle Resistant and Secure Stacking Pails When you’re looking for pails with superior durability, cost efficiency and secure stacking, Rehrig Pacific is your source. We have engineered our round, open-head pails for the rigorous demands of many industries including construction, cleaning, fishing, dairy, lubricants, adhesives, chemicals, consumer goods and food processing. Rehrig pails and covers are setting new benchmarks for quality that exceed industry standards. Each 5 gallon pail is manufactured using the latest valve gate pail molding technology that is predictable and consistent in reducing the variables leading to cracks and leakers. Our injection molding technology and experience makes sophisticated pail and cover designs possible with features like the shingle-resistant umbrella bumper ring, the easy-lift satellite ring and the easy tear-tab cover together with our exceptional pail-to-cover seating. Features: 100% recyclable to support sustainability & environmental goals High-density polyethylene (HDPE) resin provides superior impact strength and compression performance Umbrella bumper ring creates greater hoop strength and shingle resistance while in transit Easy-lift satellite ring enhances rigidity and allows for quick and easy de-nesting with automated or manually operated lines Valve gate technology ensures consistent, quality parts with increased durability by minimizing the chance of sprue cracks and holes Optimal pail-to-cover seating for secure stacking and palletizing of finished goods Rigorous third party testing has proven that this rigid packaging will meet or exceed all industry standards, including ASTM* Flame-treated surface that assures dependable label adhesion Compatible with most automated equipment—On-site technical assistance provided as needed Plastic bail grip for easy carrying and maneuverability Options: Handle – Ergonomic plastic handle Pail – Offset printing up to 6 colors Pail – Hot-stamping of child warning label Pail – Variety of standard or FDA approved colors Pail – Post-consumer regrind (PCR) and/or other regrind resins as required Pail – Other printing and labeling options available Cover – 63mm or 70mm screw-cap (diaphragm optional) Cover – Tint plug Cover – 70mm screw cap / tint plug combination fitting Cover – Flexible pour spouts Cover– UN cover

5 Gal. Round, Open Head Pails & Covers

Shingle Resistant and Secure Stacking Pails
When you’re looking for pails with superior durability, cost efficiency and secure stacking, Rehrig Pacific is your source. We have engineered our round, open-head pails for the rigorous demands of many industries including construction, cleaning, fishing, dairy, lubricants, adhesives, chemicals, consumer goods and food processing. Rehrig pails and covers are setting new benchmarks for quality that exceed industry standards.
Each 5 gallon pail is manufactured using the latest valve gate pail molding technology that is predictable and consistent in reducing the variables leading to cracks and leakers. Our injection molding technology and experience makes sophisticated pail and cover designs possible with features like the shingle-resistant umbrella bumper ring, the easy-lift satellite ring and the easy tear-tab cover together with our exceptional pail-to-cover seating.

Features:

  • 100% recyclable to support sustainability & environmental goals
  • High-density polyethylene (HDPE) resin provides superior impact strength and compression performance
  • Umbrella bumper ring creates greater hoop strength and shingle resistance while in transit
  • Easy-lift satellite ring enhances rigidity and allows for quick and easy de-nesting with automated or manually operated lines
  • Valve gate technology ensures consistent, quality parts with increased durability by minimizing the chance of sprue cracks and holes
  • Optimal pail-to-cover seating for secure stacking and palletizing of finished goods
  • Rigorous third party testing has proven that this rigid packaging will meet or exceed all industry standards, including ASTM*
  • Flame-treated surface that assures dependable label adhesion
  • Compatible with most automated equipment—On-site technical assistance provided as needed
  • Plastic bail grip for easy carrying and maneuverability

Options:

  • Handle – Ergonomic plastic handle
  • Pail – Offset printing up to 6 colors
  • Pail – Hot-stamping of child warning label
  • Pail – Variety of standard or FDA approved colors
  • Pail – Post-consumer regrind (PCR) and/or other regrind resins as required
  • Pail – Other printing and labeling options available
  • Cover – 63mm or 70mm screw-cap (diaphragm optional)
  • Cover – Tint plug
  • Cover – 70mm screw cap / tint plug combination fitting
  • Cover – Flexible pour spouts
  • Cover– UN cover
Supplier's Site

Technical Specifications

  Rehrig Pacific Company
Product Category Industrial Containers
Product Name 5 Gal. Pails & Covers
Application Shipping
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Anti Static Packaging - 1908425 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD; MoistureBarrier
Height 24.02 inch (610 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details