Rehrig Pacific Company 4yd. Front Load Commercial Container

Description
4yd. Front Load Commercial Container Setting new standards for manufacturing integrity, Rehrig's all-plastic, front load Commercial Containers feature integrally molded-in pockets and hinge supports and are designed with added strength where it is needed most. For instance, replaceable, patent pending, pocket sleeves supply extra sidewall thickness and protection against puncturing by fork tines. Rehrig's truly innovative design embodies real strength, durability and quiet operation allowing neighbor-friendly drop-offs and collection in noise-sensitive areas. Capacity: 4 cubic yards (3.06 cubic meters) Features: Lightweight - 1/3 less weight than comparable metal containers Maneuvers easily, with less effort and noise Quiet pick-up and disposal High-Impact UV stabilized polyethylene resin won't rust or corrode like metal Environmentally friendly, 100% recyclable material Dent resistant and simple to repair Cleans easily, graffiti can be wiped off with standard cleaners Colors won't fade, never needs painting Integrally molded pockets and hinge supports Replaceable pocket sleeves provide added sidewall thickness and protection against fork tines Sleeve bumpers shield front panels from repeated impacts Heavily reinforced top rim preserves container shape and integrity Stepped sidewalls resist bowing Beamed bottom provides stiffness to avoid sagging Molded-in nest stops guide stacking and ease de-nesting stacked containers Durable, double wall, crowned lid stays rigid and won't sag or collect water Recessed lid-grip area on top rim allows protected access to lid for easy lifting Fiberglass hinge rods supply smooth, quiet lid operation Compatible with most common after-market replacement lids Molded-in caster rings speed caster plate installation without bolts perforating the container 6" polyolefin wheels standard Casters install quickly and easily in the field, using only one bolt each Choice of fixed or swivel casters Smooth logo areas on front for placing stickers and graphics Eight (8) standard container colors Custom colors available Options: Complete range of optional colors if color match required. In-mold labels for intricate company logos and slogans Drain plugs Lock bar Lock bar with gravity lock Lockable casters Heavy duty 6" polyurethane wheels Easy mounting bottom skids
Description
4yd. Front Load Commercial Container Setting new standards for manufacturing integrity, Rehrig's all-plastic, front load Commercial Containers feature integrally molded-in pockets and hinge supports and are designed with added strength where it is needed most. For instance, replaceable, patent pending, pocket sleeves supply extra sidewall thickness and protection against puncturing by fork tines. Rehrig's truly innovative design embodies real strength, durability and quiet operation allowing neighbor-friendly drop-offs and collection in noise-sensitive areas. Capacity: 4 cubic yards (3.06 cubic meters) Features: Lightweight - 1/3 less weight than comparable metal containers Maneuvers easily, with less effort and noise Quiet pick-up and disposal High-Impact UV stabilized polyethylene resin won't rust or corrode like metal Environmentally friendly, 100% recyclable material Dent resistant and simple to repair Cleans easily, graffiti can be wiped off with standard cleaners Colors won't fade, never needs painting Integrally molded pockets and hinge supports Replaceable pocket sleeves provide added sidewall thickness and protection against fork tines Sleeve bumpers shield front panels from repeated impacts Heavily reinforced top rim preserves container shape and integrity Stepped sidewalls resist bowing Beamed bottom provides stiffness to avoid sagging Molded-in nest stops guide stacking and ease de-nesting stacked containers Durable, double wall, crowned lid stays rigid and won't sag or collect water Recessed lid-grip area on top rim allows protected access to lid for easy lifting Fiberglass hinge rods supply smooth, quiet lid operation Compatible with most common after-market replacement lids Molded-in caster rings speed caster plate installation without bolts perforating the container 6" polyolefin wheels standard Casters install quickly and easily in the field, using only one bolt each Choice of fixed or swivel casters Smooth logo areas on front for placing stickers and graphics Eight (8) standard container colors Custom colors available Options: Complete range of optional colors if color match required. In-mold labels for intricate company logos and slogans Drain plugs Lock bar Lock bar with gravity lock Lockable casters Heavy duty 6" polyurethane wheels Easy mounting bottom skids

Suppliers

Company
Product
Description
Supplier Links
4yd. Front Load Commercial Container -  - Rehrig Pacific Company
Los Angeles, CA, USA
4yd. Front Load Commercial Container
4yd. Front Load Commercial Container
4yd. Front Load Commercial Container Setting new standards for manufacturing integrity, Rehrig's all-plastic, front load Commercial Containers feature integrally molded-in pockets and hinge supports and are designed with added strength where it is needed most. For instance, replaceable, patent pending, pocket sleeves supply extra sidewall thickness and protection against puncturing by fork tines. Rehrig's truly innovative design embodies real strength, durability and quiet operation allowing neighbor-friendly drop-offs and collection in noise-sensitive areas. Capacity: 4 cubic yards (3.06 cubic meters) Features: Lightweight - 1/3 less weight than comparable metal containers Maneuvers easily, with less effort and noise Quiet pick-up and disposal High-Impact UV stabilized polyethylene resin won't rust or corrode like metal Environmentally friendly, 100% recyclable material Dent resistant and simple to repair Cleans easily, graffiti can be wiped off with standard cleaners Colors won't fade, never needs painting Integrally molded pockets and hinge supports Replaceable pocket sleeves provide added sidewall thickness and protection against fork tines Sleeve bumpers shield front panels from repeated impacts Heavily reinforced top rim preserves container shape and integrity Stepped sidewalls resist bowing Beamed bottom provides stiffness to avoid sagging Molded-in nest stops guide stacking and ease de-nesting stacked containers Durable, double wall, crowned lid stays rigid and won't sag or collect water Recessed lid-grip area on top rim allows protected access to lid for easy lifting Fiberglass hinge rods supply smooth, quiet lid operation Compatible with most common after-market replacement lids Molded-in caster rings speed caster plate installation without bolts perforating the container 6" polyolefin wheels standard Casters install quickly and easily in the field, using only one bolt each Choice of fixed or swivel casters Smooth logo areas on front for placing stickers and graphics Eight (8) standard container colors Custom colors available Options: Complete range of optional colors if color match required. In-mold labels for intricate company logos and slogans Drain plugs Lock bar Lock bar with gravity lock Lockable casters Heavy duty 6" polyurethane wheels Easy mounting bottom skids

4yd. Front Load Commercial Container

Setting new standards for manufacturing integrity, Rehrig's all-plastic, front load Commercial Containers feature integrally molded-in pockets and hinge supports and are designed with added strength where it is needed most. For instance, replaceable, patent pending, pocket sleeves supply extra sidewall thickness and protection against puncturing by fork tines. Rehrig's truly innovative design embodies real strength, durability and quiet operation allowing neighbor-friendly drop-offs and collection in noise-sensitive areas.
Capacity: 4 cubic yards (3.06 cubic meters)

Features:

  • Lightweight - 1/3 less weight than comparable metal containers
  • Maneuvers easily, with less effort and noise
  • Quiet pick-up and disposal
  • High-Impact UV stabilized polyethylene resin won't rust or corrode like metal
  • Environmentally friendly, 100% recyclable material
  • Dent resistant and simple to repair
  • Cleans easily, graffiti can be wiped off with standard cleaners
  • Colors won't fade, never needs painting
  • Integrally molded pockets and hinge supports
  • Replaceable pocket sleeves provide added sidewall thickness and protection against fork tines
  • Sleeve bumpers shield front panels from repeated impacts
  • Heavily reinforced top rim preserves container shape and integrity
  • Stepped sidewalls resist bowing
  • Beamed bottom provides stiffness to avoid sagging
  • Molded-in nest stops guide stacking and ease de-nesting stacked containers
  • Durable, double wall, crowned lid stays rigid and won't sag or collect water
  • Recessed lid-grip area on top rim allows protected access to lid for easy lifting
  • Fiberglass hinge rods supply smooth, quiet lid operation
  • Compatible with most common after-market replacement lids
  • Molded-in caster rings speed caster plate installation without bolts perforating the container
  • 6" polyolefin wheels standard
  • Casters install quickly and easily in the field, using only one bolt each
  • Choice of fixed or swivel casters
  • Smooth logo areas on front for placing stickers and graphics
  • Eight (8) standard container colors
  • Custom colors available

Options:

  • Complete range of optional colors if color match required.
  • In-mold labels for intricate company logos and slogans
  • Drain plugs
  • Lock bar
  • Lock bar with gravity lock
  • Lockable casters
  • Heavy duty 6" polyurethane wheels
  • Easy mounting bottom skids
Supplier's Site

Technical Specifications

  Rehrig Pacific Company
Product Category Industrial Containers
Product Name 4yd. Front Load Commercial Container
Application Shipping
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details