Rehrig Pacific Company 20oz. Half Depth Soft Conversion Crate

Description
20oz. Half Depth Soft Conversion Crate A low-depth beverage crate for twenty-four (24), loose pack, 20oz. non-returnable PET bottles. Soft Conversion Crates are compatible with and inter-mix randomly with your existing 20oz. Half Depth Crates and add a high degree of nestability and improved inter-locking to your floats when stacked empty. Soft Conversion Crates quickly pack and palletize securely for storage and transit. Build enticing product displays easily anywhere in-aisle or end cap, inside or outside, the supermarket or convenience store. Staff can load coolers and shelves quickly with no packaging waste to interfere or requiring disposal. Cell diameter: 2.92" (74.2 mm) +/- 0.0625" (1.5mm) Features: Compatible with Half Depth Crates Large sturdy handles ease grasping and lifting "Twist 'N Slide" bottom locates and locks crates and closures, yet releases easily so crates glide over closures for unloading Higher sidewalls increase bottle stability in transit Good product visibility Molded-in or hot-stamp logos Nested crates interlock for secure stacking in storage, return transit and unloading De-nest easily either manually or with automated denester Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Molded-in or hot-stamp branded logos Tracking: Bar code labels or RFID tags
Description
20oz. Half Depth Soft Conversion Crate A low-depth beverage crate for twenty-four (24), loose pack, 20oz. non-returnable PET bottles. Soft Conversion Crates are compatible with and inter-mix randomly with your existing 20oz. Half Depth Crates and add a high degree of nestability and improved inter-locking to your floats when stacked empty. Soft Conversion Crates quickly pack and palletize securely for storage and transit. Build enticing product displays easily anywhere in-aisle or end cap, inside or outside, the supermarket or convenience store. Staff can load coolers and shelves quickly with no packaging waste to interfere or requiring disposal. Cell diameter: 2.92" (74.2 mm) +/- 0.0625" (1.5mm) Features: Compatible with Half Depth Crates Large sturdy handles ease grasping and lifting "Twist 'N Slide" bottom locates and locks crates and closures, yet releases easily so crates glide over closures for unloading Higher sidewalls increase bottle stability in transit Good product visibility Molded-in or hot-stamp logos Nested crates interlock for secure stacking in storage, return transit and unloading De-nest easily either manually or with automated denester Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Molded-in or hot-stamp branded logos Tracking: Bar code labels or RFID tags

Suppliers

Company
Product
Description
Supplier Links
20oz. Half Depth Soft Conversion Crate -  - Rehrig Pacific Company
Los Angeles, CA, USA
20oz. Half Depth Soft Conversion Crate
20oz. Half Depth Soft Conversion Crate
20oz. Half Depth Soft Conversion Crate A low-depth beverage crate for twenty-four (24), loose pack, 20oz. non-returnable PET bottles. Soft Conversion Crates are compatible with and inter-mix randomly with your existing 20oz. Half Depth Crates and add a high degree of nestability and improved inter-locking to your floats when stacked empty. Soft Conversion Crates quickly pack and palletize securely for storage and transit. Build enticing product displays easily anywhere in-aisle or end cap, inside or outside, the supermarket or convenience store. Staff can load coolers and shelves quickly with no packaging waste to interfere or requiring disposal. Cell diameter: 2.92" (74.2 mm) +/- 0.0625" (1.5mm) Features: Compatible with Half Depth Crates Large sturdy handles ease grasping and lifting "Twist 'N Slide" bottom locates and locks crates and closures, yet releases easily so crates glide over closures for unloading Higher sidewalls increase bottle stability in transit Good product visibility Molded-in or hot-stamp logos Nested crates interlock for secure stacking in storage, return transit and unloading De-nest easily either manually or with automated denester Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Molded-in or hot-stamp branded logos Tracking: Bar code labels or RFID tags

20oz. Half Depth Soft Conversion Crate

A low-depth beverage crate for twenty-four (24), loose pack, 20oz. non-returnable PET bottles.
Soft Conversion Crates are compatible with and inter-mix randomly with your existing 20oz. Half Depth Crates and add a high degree of nestability and improved inter-locking to your floats when stacked empty. Soft Conversion Crates quickly pack and palletize securely for storage and transit. Build enticing product displays easily anywhere in-aisle or end cap, inside or outside, the supermarket or convenience store. Staff can load coolers and shelves quickly with no packaging waste to interfere or requiring disposal.
Cell diameter:
2.92" (74.2 mm) +/- 0.0625" (1.5mm)

Features:

  • Compatible with Half Depth Crates
  • Large sturdy handles ease grasping and lifting
  • "Twist 'N Slide" bottom locates and locks crates and closures, yet releases easily so crates glide over closures for unloading
  • Higher sidewalls increase bottle stability in transit
  • Good product visibility
  • Molded-in or hot-stamp logos
  • Nested crates interlock for secure stacking in storage, return transit and unloading
  • De-nest easily either manually or with automated denester

Options:

  • Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors
  • Decoration: Molded-in or hot-stamp branded logos
  • Tracking: Bar code labels or RFID tags
Supplier's Site

Technical Specifications

  Rehrig Pacific Company
Product Category Industrial Containers
Product Name 20oz. Half Depth Soft Conversion Crate
Application Shipping
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Storage Boxes - 1247668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Volume Capacity 7.93 gallons (30 liters)
View Details