Rehrig Pacific Company 20oz. Half Depth 2nd Generation Wave Crate

Description
20oz. Half Depth 2nd Generation Wave Crate A low-depth beverage crate for twenty-four (24), loose pack, 20oz. non-returnable PET bottles. 2nd Generation Wave Crates are a soft conversion crate that is compatible with and inter-mix randomly with your existing 20oz. Half Depth Wave Crates. 2nd Generation Crates quickly pack and palletize securely for storage and transit. Build enticing product displays easily anywhere in-aisle or end cap, inside or outside, the supermarket or convenience store. Staff can load coolers and shelves quickly with no packaging waste to interfere or requiring disposal. Cell diameter: x.xx" (xx.x mm) +/- 0.0625" (1.5mm) Features: Compatible with Half Depth Wave Crates Large sturdy handles ease grasping and lifting "Twist 'N Slide" bottom locates and locks crates and closures, yet releases easily so crates glide over closures for unloading Higher sidewalls increase bottle stability in transit Good product visibility Molded-in or hot-stamp logos Nested crates interlock for secure stacking in storage, return transit and unloading De-nest easily either manually or with automated denester Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Molded-in or hot-stamp branded logos Tracking: Bar code labels or RFID tags
Description
20oz. Half Depth 2nd Generation Wave Crate A low-depth beverage crate for twenty-four (24), loose pack, 20oz. non-returnable PET bottles. 2nd Generation Wave Crates are a soft conversion crate that is compatible with and inter-mix randomly with your existing 20oz. Half Depth Wave Crates. 2nd Generation Crates quickly pack and palletize securely for storage and transit. Build enticing product displays easily anywhere in-aisle or end cap, inside or outside, the supermarket or convenience store. Staff can load coolers and shelves quickly with no packaging waste to interfere or requiring disposal. Cell diameter: x.xx" (xx.x mm) +/- 0.0625" (1.5mm) Features: Compatible with Half Depth Wave Crates Large sturdy handles ease grasping and lifting "Twist 'N Slide" bottom locates and locks crates and closures, yet releases easily so crates glide over closures for unloading Higher sidewalls increase bottle stability in transit Good product visibility Molded-in or hot-stamp logos Nested crates interlock for secure stacking in storage, return transit and unloading De-nest easily either manually or with automated denester Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Molded-in or hot-stamp branded logos Tracking: Bar code labels or RFID tags

Suppliers

Company
Product
Description
Supplier Links
20oz. Half Depth 2nd Generation Wave Crate -  - Rehrig Pacific Company
Los Angeles, CA, USA
20oz. Half Depth 2nd Generation Wave Crate
20oz. Half Depth 2nd Generation Wave Crate
20oz. Half Depth 2nd Generation Wave Crate A low-depth beverage crate for twenty-four (24), loose pack, 20oz. non-returnable PET bottles. 2nd Generation Wave Crates are a soft conversion crate that is compatible with and inter-mix randomly with your existing 20oz. Half Depth Wave Crates. 2nd Generation Crates quickly pack and palletize securely for storage and transit. Build enticing product displays easily anywhere in-aisle or end cap, inside or outside, the supermarket or convenience store. Staff can load coolers and shelves quickly with no packaging waste to interfere or requiring disposal. Cell diameter: x.xx" (xx.x mm) +/- 0.0625" (1.5mm) Features: Compatible with Half Depth Wave Crates Large sturdy handles ease grasping and lifting "Twist 'N Slide" bottom locates and locks crates and closures, yet releases easily so crates glide over closures for unloading Higher sidewalls increase bottle stability in transit Good product visibility Molded-in or hot-stamp logos Nested crates interlock for secure stacking in storage, return transit and unloading De-nest easily either manually or with automated denester Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Molded-in or hot-stamp branded logos Tracking: Bar code labels or RFID tags

20oz. Half Depth 2nd Generation Wave Crate

A low-depth beverage crate for twenty-four (24), loose pack, 20oz. non-returnable PET bottles.
2nd Generation Wave Crates are a soft conversion crate that is compatible with and inter-mix randomly with your existing 20oz. Half Depth Wave Crates. 2nd Generation Crates quickly pack and palletize securely for storage and transit. Build enticing product displays easily anywhere in-aisle or end cap, inside or outside, the supermarket or convenience store. Staff can load coolers and shelves quickly with no packaging waste to interfere or requiring disposal.
Cell diameter:
x.xx" (xx.x mm) +/- 0.0625" (1.5mm)

Features:

  • Compatible with Half Depth Wave Crates
  • Large sturdy handles ease grasping and lifting
  • "Twist 'N Slide" bottom locates and locks crates and closures, yet releases easily so crates glide over closures for unloading
  • Higher sidewalls increase bottle stability in transit
  • Good product visibility
  • Molded-in or hot-stamp logos
  • Nested crates interlock for secure stacking in storage, return transit and unloading
  • De-nest easily either manually or with automated denester

Options:

  • Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors
  • Decoration: Molded-in or hot-stamp branded logos
  • Tracking: Bar code labels or RFID tags
Supplier's Site

Technical Specifications

  Rehrig Pacific Company
Product Category Industrial Containers
Product Name 20oz. Half Depth 2nd Generation Wave Crate
Application Shipping
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Cable Storage - 1245323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Rubber
Height 14.45 inch (367 mm)
View Details