Rehrig Pacific Company 2.0 Liter Castle Crate Wave

Description
2.0 Liter Castle Crate® Wave A low-depth beverage crate for eight (8), loose pack, 2L non-returnable PET bottles. Designed and engineered in the late '80s, millions of the original Castle Crates are still in service today. Conceived as the replacement for disposable one-way corrugated boxes and full-depth plastic crates, the original Castle Crate blazed the trail for all other truly reusable and sustainable transport packaging that followed. Today, reusable plastic crates are still the better sustainable alternative to one-way corrugated trays and shrink film packaging as shown in life-cycle analysis by various institutions. Castle Crates provide the ultimate in bottle stability and presentation in a lighter weight, more sustainable product. The 2L 8-Pocket Castle Crate quickly packs in individual bottle cells and palletizes securely for storage and transit. Castle Crates cross-stack full on pallets or empty to provide extra stacking strength and security. Varying the stacking pattern for each level forms the most solid unit load. The 2L Castle Crate Wave provides an added level of brand awareness and promotion to plastic crates with its distinctive wave engineered as part of the sidewall. Build enticing product displays easily anywhere in-aisle or end cap, inside or outside, the supermarket or convenience store. Staff can load coolers and shelves quickly with no packaging waste to interfere or requiring disposal. Pocket diameter: 4.34" (110.2mm) +/- 0.0625" (1.5mm) Features: Distinctive wave design quickly identifies and promotes brand image Ergonomic "Palm-up / Palm-down" handles reduce stress when grasping and lifting "Twist 'N Slide" bottom locates and locks crates and closures, yet releases easily so crates glide over closures for unloading Large display windows highlight labels and bottle profiles Tall columns increase bottle stability in transit Large brand panel for molded-in or hot-stamp logos Highly nestable to reduce space needed for empty storage Nested crates cross-stack and interlock for secure stacking in storage, return transit and unloading De-nest easily either manually or with automated denester Theft deterrent feature Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Molded-in or hot-stamp branded logos Tracking: Bar code labels or RFID tags
Description
2.0 Liter Castle Crate® Wave A low-depth beverage crate for eight (8), loose pack, 2L non-returnable PET bottles. Designed and engineered in the late '80s, millions of the original Castle Crates are still in service today. Conceived as the replacement for disposable one-way corrugated boxes and full-depth plastic crates, the original Castle Crate blazed the trail for all other truly reusable and sustainable transport packaging that followed. Today, reusable plastic crates are still the better sustainable alternative to one-way corrugated trays and shrink film packaging as shown in life-cycle analysis by various institutions. Castle Crates provide the ultimate in bottle stability and presentation in a lighter weight, more sustainable product. The 2L 8-Pocket Castle Crate quickly packs in individual bottle cells and palletizes securely for storage and transit. Castle Crates cross-stack full on pallets or empty to provide extra stacking strength and security. Varying the stacking pattern for each level forms the most solid unit load. The 2L Castle Crate Wave provides an added level of brand awareness and promotion to plastic crates with its distinctive wave engineered as part of the sidewall. Build enticing product displays easily anywhere in-aisle or end cap, inside or outside, the supermarket or convenience store. Staff can load coolers and shelves quickly with no packaging waste to interfere or requiring disposal. Pocket diameter: 4.34" (110.2mm) +/- 0.0625" (1.5mm) Features: Distinctive wave design quickly identifies and promotes brand image Ergonomic "Palm-up / Palm-down" handles reduce stress when grasping and lifting "Twist 'N Slide" bottom locates and locks crates and closures, yet releases easily so crates glide over closures for unloading Large display windows highlight labels and bottle profiles Tall columns increase bottle stability in transit Large brand panel for molded-in or hot-stamp logos Highly nestable to reduce space needed for empty storage Nested crates cross-stack and interlock for secure stacking in storage, return transit and unloading De-nest easily either manually or with automated denester Theft deterrent feature Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Molded-in or hot-stamp branded logos Tracking: Bar code labels or RFID tags

Suppliers

Company
Product
Description
Supplier Links
2.0 Liter Castle Crate Wave -  - Rehrig Pacific Company
Los Angeles, CA, USA
2.0 Liter Castle Crate Wave
2.0 Liter Castle Crate Wave
2.0 Liter Castle Crate® Wave A low-depth beverage crate for eight (8), loose pack, 2L non-returnable PET bottles. Designed and engineered in the late '80s, millions of the original Castle Crates are still in service today. Conceived as the replacement for disposable one-way corrugated boxes and full-depth plastic crates, the original Castle Crate blazed the trail for all other truly reusable and sustainable transport packaging that followed. Today, reusable plastic crates are still the better sustainable alternative to one-way corrugated trays and shrink film packaging as shown in life-cycle analysis by various institutions. Castle Crates provide the ultimate in bottle stability and presentation in a lighter weight, more sustainable product. The 2L 8-Pocket Castle Crate quickly packs in individual bottle cells and palletizes securely for storage and transit. Castle Crates cross-stack full on pallets or empty to provide extra stacking strength and security. Varying the stacking pattern for each level forms the most solid unit load. The 2L Castle Crate Wave provides an added level of brand awareness and promotion to plastic crates with its distinctive wave engineered as part of the sidewall. Build enticing product displays easily anywhere in-aisle or end cap, inside or outside, the supermarket or convenience store. Staff can load coolers and shelves quickly with no packaging waste to interfere or requiring disposal. Pocket diameter: 4.34" (110.2mm) +/- 0.0625" (1.5mm) Features: Distinctive wave design quickly identifies and promotes brand image Ergonomic "Palm-up / Palm-down" handles reduce stress when grasping and lifting "Twist 'N Slide" bottom locates and locks crates and closures, yet releases easily so crates glide over closures for unloading Large display windows highlight labels and bottle profiles Tall columns increase bottle stability in transit Large brand panel for molded-in or hot-stamp logos Highly nestable to reduce space needed for empty storage Nested crates cross-stack and interlock for secure stacking in storage, return transit and unloading De-nest easily either manually or with automated denester Theft deterrent feature Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Molded-in or hot-stamp branded logos Tracking: Bar code labels or RFID tags

2.0 Liter Castle Crate® Wave

A low-depth beverage crate for eight (8), loose pack, 2L non-returnable PET bottles.
Designed and engineered in the late '80s, millions of the original Castle Crates are still in service today. Conceived as the replacement for disposable one-way corrugated boxes and full-depth plastic crates, the original Castle Crate blazed the trail for all other truly reusable and sustainable transport packaging that followed. Today, reusable plastic crates are still the better sustainable alternative to one-way corrugated trays and shrink film packaging as shown in life-cycle analysis by various institutions.
Castle Crates provide the ultimate in bottle stability and presentation in a lighter weight, more sustainable product. The 2L 8-Pocket Castle Crate quickly packs in individual bottle cells and palletizes securely for storage and transit. Castle Crates cross-stack full on pallets or empty to provide extra stacking strength and security. Varying the stacking pattern for each level forms the most solid unit load. The 2L Castle Crate Wave provides an added level of brand awareness and promotion to plastic crates with its distinctive wave engineered as part of the sidewall. Build enticing product displays easily anywhere in-aisle or end cap, inside or outside, the supermarket or convenience store. Staff can load coolers and shelves quickly with no packaging waste to interfere or requiring disposal.
Pocket diameter:
4.34" (110.2mm) +/- 0.0625" (1.5mm)

Features:

  • Distinctive wave design quickly identifies and promotes brand image
  • Ergonomic "Palm-up / Palm-down" handles reduce stress when grasping and lifting
  • "Twist 'N Slide" bottom locates and locks crates and closures, yet releases easily so crates glide over closures for unloading
  • Large display windows highlight labels and bottle profiles
  • Tall columns increase bottle stability in transit
  • Large brand panel for molded-in or hot-stamp logos
  • Highly nestable to reduce space needed for empty storage
  • Nested crates cross-stack and interlock for secure stacking in storage, return transit and unloading
  • De-nest easily either manually or with automated denester
  • Theft deterrent feature

Options:

  • Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors
  • Decoration: Molded-in or hot-stamp branded logos
  • Tracking: Bar code labels or RFID tags
Supplier's Site

Technical Specifications

  Rehrig Pacific Company
Product Category Industrial Containers
Product Name 2.0 Liter Castle Crate Wave
Application Shipping
Unlock Full Specs
to access all available technical data

Similar Products