Rehrig Pacific Company 1L Wave Merchandiser Crate

Description
1L Wave Merchandiser Crate A low-depth beverage crate for twelve (12), loose pack, 1L non-returnable PET bottles. The 1L Wave Merchandiser Crate provides an added level of brand awareness and promotion to Merchandiser style crates with its distinctive wave engineered as part of the sidewall. Wave Merchandisers quickly pack and palletize securely. Build enticing product displays easily anywhere in-aisle or end cap, inside or outside, the supermarket or convenience store. Staff can load coolers and shelves quickly with no packaging waste to interfere or requiring disposal. Cell diameter: 3.50" (88.9 mm) +/- 0.0625" (1.5mm) Features: Distinctive wave design quickly identifies and promotes brand image Ergonomic "Palm-up / Palm-down" handles reduce stress when grasping and lifting "Twist 'N Slide" bottom locates and locks crates and closures, yet releases easily so crates glide over closures for unloading Large display windows highlight labels and bottle profiles Tall columns increase bottle stability in transit Large brand panel for hot-stamp logos Highly nestable to reduce space needed for empty storage Nested crates interlock for secure stacking in storage, return transit and unloading De-nest easily either manually or with automated denester Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Hot-stamp branded logos Tracking: Bar code labels or RFID tags
Description
1L Wave Merchandiser Crate A low-depth beverage crate for twelve (12), loose pack, 1L non-returnable PET bottles. The 1L Wave Merchandiser Crate provides an added level of brand awareness and promotion to Merchandiser style crates with its distinctive wave engineered as part of the sidewall. Wave Merchandisers quickly pack and palletize securely. Build enticing product displays easily anywhere in-aisle or end cap, inside or outside, the supermarket or convenience store. Staff can load coolers and shelves quickly with no packaging waste to interfere or requiring disposal. Cell diameter: 3.50" (88.9 mm) +/- 0.0625" (1.5mm) Features: Distinctive wave design quickly identifies and promotes brand image Ergonomic "Palm-up / Palm-down" handles reduce stress when grasping and lifting "Twist 'N Slide" bottom locates and locks crates and closures, yet releases easily so crates glide over closures for unloading Large display windows highlight labels and bottle profiles Tall columns increase bottle stability in transit Large brand panel for hot-stamp logos Highly nestable to reduce space needed for empty storage Nested crates interlock for secure stacking in storage, return transit and unloading De-nest easily either manually or with automated denester Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Hot-stamp branded logos Tracking: Bar code labels or RFID tags

Suppliers

Company
Product
Description
Supplier Links
1L Wave Merchandiser Crate -  - Rehrig Pacific Company
Los Angeles, CA, USA
1L Wave Merchandiser Crate
1L Wave Merchandiser Crate
1L Wave Merchandiser Crate A low-depth beverage crate for twelve (12), loose pack, 1L non-returnable PET bottles. The 1L Wave Merchandiser Crate provides an added level of brand awareness and promotion to Merchandiser style crates with its distinctive wave engineered as part of the sidewall. Wave Merchandisers quickly pack and palletize securely. Build enticing product displays easily anywhere in-aisle or end cap, inside or outside, the supermarket or convenience store. Staff can load coolers and shelves quickly with no packaging waste to interfere or requiring disposal. Cell diameter: 3.50" (88.9 mm) +/- 0.0625" (1.5mm) Features: Distinctive wave design quickly identifies and promotes brand image Ergonomic "Palm-up / Palm-down" handles reduce stress when grasping and lifting "Twist 'N Slide" bottom locates and locks crates and closures, yet releases easily so crates glide over closures for unloading Large display windows highlight labels and bottle profiles Tall columns increase bottle stability in transit Large brand panel for hot-stamp logos Highly nestable to reduce space needed for empty storage Nested crates interlock for secure stacking in storage, return transit and unloading De-nest easily either manually or with automated denester Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Hot-stamp branded logos Tracking: Bar code labels or RFID tags

1L Wave Merchandiser Crate

A low-depth beverage crate for twelve (12), loose pack, 1L non-returnable PET bottles.
The 1L Wave Merchandiser Crate provides an added level of brand awareness and promotion to Merchandiser style crates with its distinctive wave engineered as part of the sidewall. Wave Merchandisers quickly pack and palletize securely. Build enticing product displays easily anywhere in-aisle or end cap, inside or outside, the supermarket or convenience store. Staff can load coolers and shelves quickly with no packaging waste to interfere or requiring disposal.
Cell diameter:
3.50" (88.9 mm) +/- 0.0625" (1.5mm)

Features:

  • Distinctive wave design quickly identifies and promotes brand image
  • Ergonomic "Palm-up / Palm-down" handles reduce stress when grasping and lifting
  • "Twist 'N Slide" bottom locates and locks crates and closures, yet releases easily so crates glide over closures for unloading
  • Large display windows highlight labels and bottle profiles
  • Tall columns increase bottle stability in transit
  • Large brand panel for hot-stamp logos
  • Highly nestable to reduce space needed for empty storage
  • Nested crates interlock for secure stacking in storage, return transit and unloading
  • De-nest easily either manually or with automated denester

Options:

  • Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors
  • Decoration: Hot-stamp branded logos
  • Tracking: Bar code labels or RFID tags
Supplier's Site

Technical Specifications

  Rehrig Pacific Company
Product Category Industrial Containers
Product Name 1L Wave Merchandiser Crate
Application Shipping
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details