Rehrig Pacific Company 16qt. Milk Crate Model PLCR

Description
16qt. Milk Crate - Model PLCR For over 95 years Rehrig Pacific has been designing, producing, and delivering quality products and services to the Dairy industry. Rehrig offers a wide range of milk crates, eight production facilities nationwide, a direct sales force and 24/7 customer service to satisfy your entire dairy crate needs. External Dimensions (L x W x H): 13.084" x 13.084" x 11.10" (332.3mm x 332.3mm x 281.9mm) Internal Dimensions (L x W x H): 12.125" x 12.125" x 10.50" (308.0mm x 308.0mm x 266.7mm) Weight: 2.6 lb. (1.18kg) All dimensions +/- 0.0625" (1.5mm) Weight +/- 0.05 lb. (25g) Features: Compatible with all other 16qt. dairy crates Ergonomic handles allow easy handling Designed with exceptional corner and stacking strength 100% recyclable Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Molded-in or hot-stamp branded logos Tracking: Bar code labels or RFID tags
Description
16qt. Milk Crate - Model PLCR For over 95 years Rehrig Pacific has been designing, producing, and delivering quality products and services to the Dairy industry. Rehrig offers a wide range of milk crates, eight production facilities nationwide, a direct sales force and 24/7 customer service to satisfy your entire dairy crate needs. External Dimensions (L x W x H): 13.084" x 13.084" x 11.10" (332.3mm x 332.3mm x 281.9mm) Internal Dimensions (L x W x H): 12.125" x 12.125" x 10.50" (308.0mm x 308.0mm x 266.7mm) Weight: 2.6 lb. (1.18kg) All dimensions +/- 0.0625" (1.5mm) Weight +/- 0.05 lb. (25g) Features: Compatible with all other 16qt. dairy crates Ergonomic handles allow easy handling Designed with exceptional corner and stacking strength 100% recyclable Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Molded-in or hot-stamp branded logos Tracking: Bar code labels or RFID tags

Suppliers

Company
Product
Description
Supplier Links
16qt. Milk Crate  Model PLCR -  - Rehrig Pacific Company
Los Angeles, CA, USA
16qt. Milk Crate Model PLCR
16qt. Milk Crate Model PLCR
16qt. Milk Crate - Model PLCR For over 95 years Rehrig Pacific has been designing, producing, and delivering quality products and services to the Dairy industry. Rehrig offers a wide range of milk crates, eight production facilities nationwide, a direct sales force and 24/7 customer service to satisfy your entire dairy crate needs. External Dimensions (L x W x H): 13.084" x 13.084" x 11.10" (332.3mm x 332.3mm x 281.9mm) Internal Dimensions (L x W x H): 12.125" x 12.125" x 10.50" (308.0mm x 308.0mm x 266.7mm) Weight: 2.6 lb. (1.18kg) All dimensions +/- 0.0625" (1.5mm) Weight +/- 0.05 lb. (25g) Features: Compatible with all other 16qt. dairy crates Ergonomic handles allow easy handling Designed with exceptional corner and stacking strength 100% recyclable Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Molded-in or hot-stamp branded logos Tracking: Bar code labels or RFID tags

16qt. Milk Crate - Model PLCR

For over 95 years Rehrig Pacific has been designing, producing, and delivering quality products and services to the Dairy industry. Rehrig offers a wide range of milk crates, eight production facilities nationwide, a direct sales force and 24/7 customer service to satisfy your entire dairy crate needs.
External Dimensions (L x W x H):
13.084" x 13.084" x 11.10" (332.3mm x 332.3mm x 281.9mm)
Internal Dimensions (L x W x H):
12.125" x 12.125" x 10.50" (308.0mm x 308.0mm x 266.7mm)
Weight: 2.6 lb. (1.18kg)
All dimensions +/- 0.0625" (1.5mm)
Weight +/- 0.05 lb. (25g)

Features:

  • Compatible with all other 16qt. dairy crates
  • Ergonomic handles allow easy handling
  • Designed with exceptional corner and stacking strength
  • 100% recyclable

Options:

  • Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors
  • Decoration: Molded-in or hot-stamp branded logos
  • Tracking: Bar code labels or RFID tags
Supplier's Site

Technical Specifications

  Rehrig Pacific Company
Product Category Industrial Containers
Product Name 16qt. Milk Crate Model PLCR
Container Type Bin (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details