RegalRexnord Rexnord ZPS9507F Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZPS9507F

Description
5 7/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Pillow Block, Adapter Mounted, Clearance Seal
Description
5 7/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Pillow Block, Adapter Mounted, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZPS9507F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZPS9507F - RegalRexnord
Milwaukee, WI, United States
Rexnord ZPS9507F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZPS9507F
Rexnord ZPS9507F Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZPS9507F
5 7/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Pillow Block, Adapter Mounted, Clearance Seal

5 7/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Pillow Block, Adapter Mounted, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZPS9507F
Product Name Rexnord ZPS9507F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 5.44 inch (138 mm)
Rated Speed 900 rpm
Load Rating 248200 lbs (112562 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS326 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.12 inch (130 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
Thomson Closed Type Super Smart Ball Bushing Pillow Block SSUPB16 - TSSUPB-16 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Load Rating 1900 lbs (862 kg)
View Details
Pillow-Block-PTFE Impregnated Bronze-Self-Align-LoTemp - PB2-750-LT - Spyraflo, Inc.
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details