RegalRexnord Rexnord ZPS9500F Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZPS9500F

Description
5" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Pillow Block, Adapter Mounted, Clearance Seal
Description
5" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Pillow Block, Adapter Mounted, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZPS9500F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZPS9500F - RegalRexnord
Milwaukee, WI, United States
Rexnord ZPS9500F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZPS9500F
Rexnord ZPS9500F Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZPS9500F
5" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Pillow Block, Adapter Mounted, Clearance Seal

5" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Pillow Block, Adapter Mounted, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZPS9500F
Product Name Rexnord ZPS9500F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 5 inch (127 mm)
Rated Speed 1000 rpm
Load Rating 229620 lbs (104136 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

0.875
Specs
Shaft Diameter 0.8750 inch (22.22 mm)
Load Rating 380 lbs (172 kg)
Housing Aluminum
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH204 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.7874 inch (20 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508968 - RS Components, Ltd.
Specs
Shaft Diameter 1.25 inch (31.75 mm)
Housing Cast Iron; Cast iron
Length 6.58 inch (167 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details