2 15/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Pillow Block, Adapter Mounted, Clearance Seal
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | ZPS9215F |
| Product Name | Rexnord ZPS9215F Solid-housed Pillow Blocks Rex Spherical Roller Bearings |
| Bearing Type | Spherical Roller |
| Shaft Diameter | 2.94 inch (74.61 mm) |
| Rated Speed | 2400 rpm |
| Load Rating | 84330 lbs (38245 kg) |
| Housing | Cast Iron |