RegalRexnord Rexnord ZPS5700FA Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZPS5700FA

Description
7" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal, One Open Auxiliary Cap
Description
7" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal, One Open Auxiliary Cap

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZPS5700FA Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZPS5700FA - RegalRexnord
Milwaukee, WI, United States
Rexnord ZPS5700FA Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZPS5700FA
Rexnord ZPS5700FA Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZPS5700FA
7" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal, One Open Auxiliary Cap

7" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal, One Open Auxiliary Cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZPS5700FA
Product Name Rexnord ZPS5700FA Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 7 inch (178 mm)
Rated Speed 800 rpm
Load Rating 309860 lbs (140526 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508933 - RS Components, Ltd.
Specs
Shaft Diameter 0.4724 inch (12 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
2-7/16 in. ID, 9-27/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21239 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.72 inch (69.06 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
Bearing Stainless Steel
View Details
Pillow Blocks-Set Screw Type  -  Inch - BBXBLK-UCP21031 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 1.94 inch (49.21 mm)
View Details
2 suppliers