4 7/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal, Threaded Cover Facelocked with setscrew, Reduced Clearance to C0
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | ZPS5407YFG06 |
| Product Name | Rexnord ZPS5407YFG06 Solid-housed Pillow Blocks Rex Spherical Roller Bearings |
| Bearing Type | Spherical Roller |
| Shaft Securing Method | Setscrew |
| Shaft Diameter | 4.44 inch (113 mm) |
| Rated Speed | 1850 rpm |
| Load Rating | 149500 lbs (67800 kg) |