RegalRexnord Rexnord ZPS5207FB Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZPS5207FB

Description
2 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal, One Closed Auxiliary Cap
Description
2 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal, One Closed Auxiliary Cap

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZPS5207FB Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZPS5207FB - RegalRexnord
Milwaukee, WI, United States
Rexnord ZPS5207FB Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZPS5207FB
Rexnord ZPS5207FB Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZPS5207FB
2 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal, One Closed Auxiliary Cap

2 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal, One Closed Auxiliary Cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZPS5207FB
Product Name Rexnord ZPS5207FB Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.44 inch (61.91 mm)
Rated Speed 3300 rpm
Load Rating 43240 lbs (19610 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508958 - RS Components, Ltd.
Specs
Shaft Diameter 1 inch (25.4 mm)
Housing Cast Iron; Cast iron
Length 5.5 inch (140 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH201 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.4724 inch (12 mm)
Bearing Stainless Steel
View Details
1-5/8 in. ID, 5-13/32 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20926 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.06 inch (52.39 mm)
View Details
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Locking Collar
View Details