RegalRexnord Rexnord ZP9307F05 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZP9307F05

Description
3 7/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Adapter Mounted, Clearance Seal, Increased Clearance
Description
3 7/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Adapter Mounted, Clearance Seal, Increased Clearance

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZP9307F05 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZP9307F05 - RegalRexnord
Milwaukee, WI, United States
Rexnord ZP9307F05 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZP9307F05
Rexnord ZP9307F05 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZP9307F05
3 7/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Adapter Mounted, Clearance Seal, Increased Clearance

3 7/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Adapter Mounted, Clearance Seal, Increased Clearance

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZP9307F05
Product Name Rexnord ZP9307F05 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 3.44 inch (87.31 mm)
Rated Speed 2050 rpm
Load Rating 130970 lbs (59397 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

1-3/8 in. ID, 6-11/32 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20722 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.03 inch (51.59 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH201 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.4724 inch (12 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508958 - RS Components, Ltd.
Specs
Shaft Diameter 1 inch (25.4 mm)
Housing Cast Iron; Cast iron
Length 5.5 inch (140 mm)
View Details
Mounted Pillow Blocks - NMSLA - Boston Gear
Specs
Bearing Type Plain
Shaft Diameter 0.8750 to 1.44 inch (22.22 to 36.51 mm)
Housing Plastic / Polymer
View Details