3 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | ZP6315F |
| Product Name | Rexnord ZP6315F Solid-housed Pillow Blocks Rex Spherical Roller Bearings |
| Bearing Type | Spherical Roller |
| Shaft Diameter | 3.94 inch (100 mm) |
| Rated Speed | 2050 rpm |
| Load Rating | 130970 lbs (59397 kg) |
| Housing | Cast Iron |