RegalRexnord Rexnord ZP6307F Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZP6307F

Description
3 7/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal
Description
3 7/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZP6307F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZP6307F - RegalRexnord
Milwaukee, WI, United States
Rexnord ZP6307F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZP6307F
Rexnord ZP6307F Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZP6307F
3 7/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

3 7/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZP6307F
Product Name Rexnord ZP6307F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 3.44 inch (87.31 mm)
Rated Speed 2400 rpm
Load Rating 84330 lbs (38245 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL310 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509018 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 3.31 inch (84 mm)
View Details
1-7/8 in. ID, 7-3/4 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.16 inch (54.77 mm)
View Details
Pillow Block/Bearing Housing - 56829739 - Radwell International
Specs
Bearing Type Ball
View Details