RegalRexnord Rexnord ZP5615FB Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZP5615FB

Description
6 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal, One Closed Auxiliary Cap
Description
6 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal, One Closed Auxiliary Cap

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZP5615FB Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZP5615FB - RegalRexnord
Milwaukee, WI, United States
Rexnord ZP5615FB Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZP5615FB
Rexnord ZP5615FB Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZP5615FB
6 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal, One Closed Auxiliary Cap

6 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal, One Closed Auxiliary Cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZP5615FB
Product Name Rexnord ZP5615FB Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 6.94 inch (176 mm)
Rated Speed 800 rpm
Load Rating 309860 lbs (140526 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 7.24 inch (184 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH211 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.17 inch (55 mm)
Bearing Stainless Steel
View Details
0.25
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.2500 inch (6.35 mm)
Load Rating 300 lbs (136 kg)
View Details
Sliding Block - EGH20 CA -  - FHD Bearings Co., Ltd.
FHD Bearings Co., Ltd.
Specs
Bearing Type Ball
Load Rating 2318 lbs (1051 kg)
Bearing Bearing Steel
View Details