RegalRexnord Rexnord ZP5407YF82 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZP5407YF82

Description
4 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal, Anti-fretting Bore Lining
Description
4 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal, Anti-fretting Bore Lining

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZP5407YF82 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZP5407YF82 - RegalRexnord
Milwaukee, WI, United States
Rexnord ZP5407YF82 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZP5407YF82
Rexnord ZP5407YF82 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZP5407YF82
4 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal, Anti-fretting Bore Lining

4 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal, Anti-fretting Bore Lining

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZP5407YF82
Product Name Rexnord ZP5407YF82 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 4.44 inch (113 mm)
Rated Speed 1850 rpm
Load Rating 149500 lbs (67800 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU210 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.97 inch (50 mm)
View Details
0.125 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing - A 7Z29-XS125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 56000 rpm
Housing Aluminum
Length 1.44 inch (36.58 mm)
View Details
Plain Type Pillow Block Bearing, 6mm - 80UP-06 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details