RegalRexnord Rexnord ZP5307F054657 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZP5307F054657

Description
Rexnord ZP5307F054657 Rex Spherical Roller Bearings ZP5000F Solid-housed Pillow Block. Contact Rexnord for more details.
Description
Rexnord ZP5307F054657 Rex Spherical Roller Bearings ZP5000F Solid-housed Pillow Block. Contact Rexnord for more details.

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZP5307F054657 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZP5307F054657 - RegalRexnord
Milwaukee, WI, United States
Rexnord ZP5307F054657 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZP5307F054657
Rexnord ZP5307F054657 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZP5307F054657
Rexnord ZP5307F054657 Rex Spherical Roller Bearings ZP5000F Solid-housed Pillow Block. Contact Rexnord for more details.

Rexnord ZP5307F054657 Rex Spherical Roller Bearings ZP5000F Solid-housed Pillow Block. Contact Rexnord for more details.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZP5307F054657
Product Name Rexnord ZP5307F054657 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Blocks & Pillow Blocks - 7509046 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
0.5
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 975 lbs (442 kg)
View Details
Plastic Pillow Block Bearings - PPL206-STL-1-1/8 - KMS Bearings, Inc.
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 1.12 inch (28.57 mm)
View Details