75mm Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | ZP5075MMF |
| Product Name | Rexnord ZP5075MMF Solid-housed Pillow Blocks Rex Spherical Roller Bearings |
| Bearing Type | Spherical Roller |
| Shaft Securing Method | Setscrew |
| Shaft Diameter | 2.95 inch (75 mm) |
| Rated Speed | 2800 rpm |
| Load Rating | 57750 lbs (26190 kg) |