RegalRexnord Rexnord ZP3215F Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZP3215F

Description
2 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Eccentric Cam Locking Collar, Clearance Seal
Description
2 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Eccentric Cam Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZP3215F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZP3215F - RegalRexnord
Milwaukee, WI, United States
Rexnord ZP3215F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZP3215F
Rexnord ZP3215F Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZP3215F
2 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Eccentric Cam Locking Collar, Clearance Seal

2 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Eccentric Cam Locking Collar, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZP3215F
Product Name Rexnord ZP3215F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 2.94 inch (74.61 mm)
Rated Speed 2800 rpm
Load Rating 57750 lbs (26190 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

1-7/16 in. ID, 6-11/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20723 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.75 inch (44.45 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Blocks & Pillow Blocks - 7508968 - RS Components, Ltd.
Specs
Shaft Diameter 1.25 inch (31.75 mm)
Housing Cast Iron; Cast iron
Length 6.58 inch (167 mm)
View Details
Plummer Block Housings -  - KG International FZCO
KG International FZCO
Specs
Bearing Type Ball; Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 0.5000 to 3 inch (12.7 to 76.2 mm)
View Details