RegalRexnord Rexnord ZP2315FC Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZP2315FC

Description
3 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, Closed End Cap
Description
3 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, Closed End Cap

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZP2315FC Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZP2315FC - RegalRexnord
Milwaukee, WI, United States
Rexnord ZP2315FC Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZP2315FC
Rexnord ZP2315FC Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZP2315FC
3 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, Closed End Cap

3 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, Closed End Cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZP2315FC
Product Name Rexnord ZP2315FC Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
Rated Speed 2050 rpm
Load Rating 130970 lbs (59397 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508946 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Pillow Block Bearing, 22mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM2228 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.8661 inch (22 mm)
Housing Plastic / Polymer
Length 4.25 inch (108 mm)
View Details